Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSCE473 768 x 494 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSCE473
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSC-E473
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5094
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSCE473 768 x 494 pixels :
The short editorial description of Sony SSCE473 768 x 494 pixels

SSC-E473, 768 x 494, 540 TVL, 1/3 type CCD, 0.55 lx at F1.2, 0.05 lx at F1.2, BNC x 1, 1.0 Vp-p
More>>>
Sony SSCE473 768 x 494 pixels:
The official marketing text of Sony SSCE473 768 x 494 pixels as supplied by the manufacturer

State-of-the-Art SuperExwave CCD technology
The SSC-E473 incorporates a newly developed 1/3-type CCD with SuperExwave technology that achieves extremely high sensitivity levels and produces high-quality images. This CCD imager provides a minimum illumination of 0.55 lx at F1.2, enabling the camera to capture clear and detailed images even under low light conditions. Additionally, the camera reproduces images with a high picture quality of 380,000 pixels and have an excellent S/N ratio of more than 50 dB.

Innovative DSP Technology
Unlike conventional DSPs, the newly developed DSP technology employed in the camera increases the horizontal resolution attainable by the CCD. Due to a combination of this DSP technology and the SuperExwave CCD technology, the camera offers a high horizontal resolution of 540 TV lines, providing amazingly clear and detailed images.

Day/Night function
The SSC-E473 features a "Day/Night" capability, which provides optimized sensitivity in both day- and night-shooting applications. As the scene darkens, an infrared filter is automatically replaced with a clear filter and the camera switches to black-and-white mode, allowing for operation at a minimum illumination of 0.05 lx.

Slim and Stylish Design
The slim and lightweight camera can easily be installed in places where space is limited and where installation was previously difficult for larger cameras. A stylish rear panel cover and transparent lens cap come as standard on the camera, so the camera will not detract from the natural decor of the room in which they are installed.

Wide Auto Tracing White (ATW) Range
ATW is a feature that automatically adjusts the camera's white balance to adapt to changing light conditions. The SSC-E473 provides an extremely wide ATW range of 2,000 K to 10,000 K, allowing adjustment-free operation under a variety of light conditions. Users can choose from two modes: ATW Pro and ATW. ATW Pro mode is particularly suited to applications where the operator needs to see objects as they appear to the eye. This ensures that a precise color image is always obtained.

Turbo AGC
The SSC-E473 camera is equipped with an advanced Turbo AGC function. This allows the user to boost camera gain to 24 dB, enabling viewers of the image to distinguish the subject more easily - even if it is shot in low light. The AGC mode is switchable between OFF and TURBO.

Back-Light Compensation (BLC)
Unwanted backlighting can often cause the subject matter of an image to be cast into shadow. The BLC function incorporated in the camera automatically compensates for such conditions and allows the subject to be more visible.

CCD IRIS
The CCD IRIS function allows the use of a manual iris lens instead of a more costly automatic iris lens. As the image brightness increases, the camera adjusts the exposure by automatically reducing the CCD photo sensor's exposure time (charge accumulation time). This is achieved by using the CCD electronics shutter, which has a range of 1/60 to 1/100,000 second.
DC-Servo Lens Connection Capability The SSC-E473 camera supports the widely available DC-servo lenses.

CS-Mount
The camera is equipped with a CS-mount, which provides compatibility with industry-standard CS-mount lenses.

AC 24 V/DC 12 V Operation
The SSC-E473 accepts both AC 24 V and DC 12 V power sources, and will automatically switch to the appropriate mode upon receiving power.

Sync System
The sync system of the camera can be switched between internal lock and AC line lock. When AC line lock is selected, the V-phase can be adjusted by ± 90°C.

Short summary description Sony SSCE473 768 x 494 pixels:
This short summary of the Sony SSCE473 768 x 494 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSCE473, CCD, 768 x 494 pixels, 460 g, 60 x 53 x 246 mm

Long summary description Sony SSCE473 768 x 494 pixels:
This is an auto-generated long summary of Sony SSCE473 768 x 494 pixels based on the first three specs of the first five spec groups.

Sony SSCE473. Sensor type: CCD. Maximum resolution: 768 x 494 pixels. Weight: 460 g. Dimensions (WxDxH): 60 x 53 x 246 mm

Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
768 x 494 pixels
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
460 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
60 x 53 x 246 mm
Customer service details
Array
X