Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSC-CB575R security camera Outdoor 976 x 582 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSC-CB575R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSC-CB575R
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7782
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 01 Jun 2018 15:05:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSC-CB575R security camera Outdoor 976 x 582 pixels :
The short editorial description of Sony SSC-CB575R security camera Outdoor 976 x 582 pixels

1/3 EXview HAD CCD II, PAL, 700 TV, VBS: 1.0 Vp-p, 9 mm - 22 mm, IP66
More>>>
Sony SSC-CB575R security camera Outdoor 976 x 582 pixels:
The official marketing text of Sony SSC-CB575R security camera Outdoor 976 x 582 pixels as supplied by the manufacturer

SD High Resolution (700 line) fixed analogue outdoor camera with IR illuminators and IP66-rated housing
The SSC-CB575R’s infrared illuminators, optical Day/Night function and rugged design make it an ideal camera for outdoor applications, such as monitoring car parks, factories and office buildings,which require enhanced image capture at night.

Built-in infrared illuminators assist in capturing objects in the dark with an optical Day/Night function automatically switching between day (colour) and night (monochrome) modes depending on lighting levels. The SSC-CB575R also has an IP66-rated waterproof and dust-tight design for robust and reliable outdoor surveillance performance.

Image acquisition is high resolution (700 horizontal TV lines in sharp mode) and high sensitivity, thanks to a 1/3-type “EXview HAD CCD II” sensor and “Effio-E” digital signal processor.

Short summary description Sony SSC-CB575R security camera Outdoor 976 x 582 pixels:
This short summary of the Sony SSC-CB575R security camera Outdoor 976 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSC-CB575R, Outdoor, Wired, Black,White, IP66, ATW, CCD

Long summary description Sony SSC-CB575R security camera Outdoor 976 x 582 pixels:
This is an auto-generated long summary of Sony SSC-CB575R security camera Outdoor 976 x 582 pixels based on the first three specs of the first five spec groups.

Sony SSC-CB575R. Placement supported: Outdoor, Connectivity technology: Wired. Product colour: Black,White, International Protection (IP) code: IP66. White balance: ATW. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"), Effective sensor resolution: 570000 pixels. Optical zoom: 2.4x, Focal length range (f-f): 9 - 22 mm

Performance
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Day/night mode
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,White
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP66
Camera
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
ATW
Image sensor
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Effective sensor resolution
570000 pixels
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
2.4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
9 - 22 mm
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
976 x 582 pixels
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Video
Number of TV lines
700
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
55 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
24 V
DC output voltage
+12V
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
7.7 cm
Length
The measurement or extent of something from end to end.
11 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Packaging content
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
X