Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Speaker set SS-SP42FW, black 7 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker set SS-SP42FW, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS-SP42FWB show
Show alternative article codes used in the online market place
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15947
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Speaker set SS-SP42FW, black 7 W :
The short editorial description of Sony Speaker set SS-SP42FW, black 7 W

Speaker set SS-SP42FW
More>>>
Sony Speaker set SS-SP42FW, black 7 W:
The official marketing text of Sony Speaker set SS-SP42FW, black 7 W as supplied by the manufacturer

2-components black speaker set for SONY FWD-42LX1 & FWD-42PV1.

Short summary description Sony Speaker set SS-SP42FW, black 7 W:
This short summary of the Sony Speaker set SS-SP42FW, black 7 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Speaker set SS-SP42FW, black, 2.0 channels, 7 W, 6 Ω, Black

Long summary description Sony Speaker set SS-SP42FW, black 7 W:
This is an auto-generated long summary of Sony Speaker set SS-SP42FW, black 7 W based on the first three specs of the first five spec groups.

Sony Speaker set SS-SP42FW, black. Audio output channels: 2.0 channels. RMS rated power: 7 W, Impedance: 6 Ω. Product colour: Black

Loudspeakers
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
7 W
Audio
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
6 Ω
Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Brand Image Product code Product Stock Price from
Sony Speaker set SS-SP42FW, silver 7 W Sony Speaker set SS-SP42FW, silver 7 W
(show image)
SS-SP42FWS Speaker set SS-SP42FW, silver 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details