Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SRS-Z30 loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRS-Z30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRS-Z30
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19122
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SRS-Z30 loudspeaker :
The short editorial description of Sony SRS-Z30 loudspeaker

SRS-Z30 Total output 6 W 2-way audio input, connect your WALKMAN and PC simultaneously
More>>>
Sony SRS-Z30 loudspeaker:
The official marketing text of Sony SRS-Z30 loudspeaker as supplied by the manufacturer

High quality, slimline speakers offering a great combination of power and style

Short summary description Sony SRS-Z30 loudspeaker:
This short summary of the Sony SRS-Z30 loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SRS-Z30, 2.0 channels, 100 - 30.000 Hz

Long summary description Sony SRS-Z30 loudspeaker:
This is an auto-generated long summary of Sony SRS-Z30 loudspeaker based on the first three specs of the first five spec groups.

Sony SRS-Z30. Audio output channels: 2.0 channels. Frequency range: 100 - 30.000 Hz

Loudspeakers
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
100 - 30.000 Hz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
250 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
50 x 70 x 145 mm
Customer service details
X