Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-powered 2.1ch speaker system SRS-D211
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRS-D211 show
Show alternative article codes used in the online market place
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40084
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 23 Apr 2019 14:21:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black :
The short editorial description of Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black

SRS-D211 - High-powered 2.1ch speaker system for multimedia usage
More>>>
Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black:
The official marketing text of Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black as supplied by the manufacturer

-2.1 ch Multi-channel Speaker (Satellite x 2, Sub-woofer x 1).
-Total 35W output power for powerful bass and booming sound (5W + 5W + 25W).
-2 input (MIX) to connect to PC and other devices (WM).
-Magnetically shielded to minimise noise interference from PC or monitor.
-Wall-mountable Satellite direction to suit listening position.
-Supplied with wired controller.
-New Design for attracing Gen-Y PC users.

Short summary description Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black:
This short summary of the Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony High-powered 2.1ch speaker system SRS-D211, 2.1 channels, 35 W, Black, 2 W, 25 W, 163 x 300 x 267 mm

Long summary description Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black:
This is an auto-generated long summary of Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black based on the first three specs of the first five spec groups.

Sony High-powered 2.1ch speaker system SRS-D211. Audio output channels: 2.1 channels, RMS rated power: 35 W, Product colour: Black. Satellite speakers RMS power: 2 W. Subwoofer RMS power: 25 W, Subwoofer dimensions (WxHxD): 163 x 300 x 267 mm. Connectivity technology: Wired

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
35 W
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Satellite speakers
Satellite speakers RMS power *
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
2 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
25 W
Subwoofer
Subwoofer dimensions (WxHxD)
163 x 300 x 267 mm
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
30 - 20000 Hz
Connector(s)
Mini Plug
Speakers
Active
I/O ports
An interface on a device to which you can connect another device.
2 input (MIX)
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Uk has collected 2 expert reviews for Sony High-powered 2.1ch speaker system SRS-D211 speaker set 2.1 channels 35 W Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Nl heeft 2 proffesionele recensies verzameld voor Sony SRS-D211. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Fr a recueilli 2 avis d’experts pour Sony SRS-D211 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
De hat 2 Expertenmeinungen über Sony SRS-D211 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Testseek ha raccolto 2 recensioni da parte di esperti per Sony SRS-D211 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Es ha coleccionado 2 opiniones de expertos para Sony High-powered 2.1ch speaker system SRS-D211 conjunto de altavoces 2.1 canales 35 W Negro y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Dk har samlet 2 ekspertanmeldelser for Sony High-powered 2.1ch speaker system SRS-D211 højttalersæt 2.1 kanaler 35 W Sort og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:01:19
Se har samlat in 2 experttester för Sony High-powered 2.1ch speaker system SRS-D211 mikrofonset 2.1 kanaler 35 W Svart och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-10-04 08:01:17
Avec un catalogue toujours aussi impressionnant, surtout en regard de la faible visibilité de ce type de produit, Sony peut se targuer de couvrir à peu près tout le marché du kit d'enceintes pour ordinateur. Dans la gamme des petits budgets, on trouve...
Good Son homogène, Boîtier de contrôle pratique, Encombrement limité...
Bad Peu de basses, problèmes de masquage en poussant le caisson, Son qui manque de précision, Déco parfois cheap...
Bottom line Pas parfait du tout, le D211 propose une prestation tout de même très correcte. A envisager si l'on ne passe pas ses journées vissé devant un ordinateur...
60%
tech2.com
Updated:
2011-10-04 08:01:19
Sony is not such a common name in the market for 2.1 speakers, but on a broader perspective one cannot deny the impact this brand has had in the realm of audio, since the dawn of recorded music itself. Fast forward back to the future, we have a simple...
Bottom line At an MOP of Rs. 3490, this product is a really good choice for the enthusiast on a budget, looking for huge amounts of audio power. The sound is bass heavy, but not to the extent of being boomy or muddy; it’s more of an asset. The aesthetics are too o...
80%
firstpost.com
Updated:
2016-12-29 06:29:24
Sony is not such a common name in the market for 2.1 speakers, but on a broader perspective one cannot deny the impact this brand has had in the realm of audio, since the dawn of recorded music itself. Fast forward back to the future, we have a simple...
Bottom line At an MOP of Rs. 3490, this product is a really good choice for the enthusiast on a budget, looking for huge amounts of audio power. The sound is bass heavy, but not to the extent of being boomy or muddy; it’s more of an asset. The aesthetics are too o...
80%
Show all
Customer service details
X