Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sports Housing for Selected TR Style DV Handycam, SPK-DVF4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPK-DVF4
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10784
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent :
The short editorial description of Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent

Sports Housing for Selected TR Style DV Handycam, SPK-DVF4
More>>>

Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent:
The official marketing text of Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent as supplied by the manufacturer
Want to have some fun? So does your camera, so take it out on a day full of amusement, fun and sports!
Allows underwater shooting down to 2m
Operates zoom, record start/stop, power on/off
Zooming speed is variable in two steps
Built-in stereo microphone
Short summary description Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent:
This short summary of the Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4, Transparent, SPK-DVF4, 169 mm, 261 mm, 174 mm
Long summary description Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent :

Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4. Colour of product: Transparent, Compatibility: SPK-DVF4. Width: 169 mm, Depth: 261 mm, Height: 174 mm

This is an auto-generated long summary of Sony Sports Housing for Selected TR Style DV Handycam, SPK-DVF4 Transparent based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Compatibility
The other products, software and hardware this product can be used with.
SPK-DVF4
Weight & dimensions
Width
The measurement or extent of something from side to side.
169 mm
Depth
The distance from the front to the back of something.
261 mm
Height
The measurement of the product from head to foot or from base to top.
174 mm
X