Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Camera DCR-IP1 1.07 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera DCR-IP1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SODCRIP1DV
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21032
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Camera DCR-IP1 1.07 MP CCD :
The short editorial description of Sony Camera DCR-IP1 1.07 MP CCD

Sony Camera DCR-IP1
More>>>
Sony Camera DCR-IP1 1.07 MP CCD:
The official marketing text of Sony Camera DCR-IP1 1.07 MP CCD as supplied by the manufacturer

Experience the smallest and lightest tape-based camcorder in the world! Sony's new DCR-IP1 MICROMV™ Handycam® delivers high-quality digital video footage, digital still images, precision digital zoom, and MPEG1 compressed video and audio, within a sleek 8 oz. package slightly larger than a deck of cards.
The included multi-functional Handycam Station serves as your power supply/battery charger, S-Video terminal connection to supported TV/VCRs or i.LINK® interface to your computer for video editing. Impressive touch panel operation technology enables you to access the camcorder functions with a touch of a finger.The minute camcorder body accepts both Memory Stick Duo™ and Memory Stick PRO Duo™ media.

About one-third the size of standard-size Memory Stick® media, a 512MB Memory Stick PRO Duo media card allows you to capture 900 one-megapixel digital images!

Short summary description Sony Camera DCR-IP1 1.07 MP CCD:
This short summary of the Sony Camera DCR-IP1 1.07 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Camera DCR-IP1, 1.07 MP, CCD, 25.4 / 5 mm (1 / 5"), 10x, 120x, 3.2 - 32 mm

Long summary description Sony Camera DCR-IP1 1.07 MP CCD:
This is an auto-generated long summary of Sony Camera DCR-IP1 1.07 MP CCD based on the first three specs of the first five spec groups.

Sony Camera DCR-IP1. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 5 mm (1 / 5"). Optical zoom: 10x, Digital zoom: 120x, Focal length range (f-f): 3.2 - 32 mm. Camera shutter speed: 1/2 - 1/4000 s. Display diagonal: 5.08 cm (2"), Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery type: Li-ion

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.07 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.2 - 32 mm
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 - 1/4000 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-ion
Weight & dimensions
Width *
The measurement or extent of something from side to side.
39 mm
Depth *
The distance from the front to the back of something.
91 mm
Height *
The measurement of the product from head to foot or from base to top.
69 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
230 g
Other features
Resolution
1152 x 864 pixels
Media types supported
The types of media which can be used with this product.
Memory Stick PRO Media Compatibility
Light exposure control
Yes/Touch Panel (24 Step)
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Sonnar
Focus
Full Range Auto/Manual (Touch Panel)
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.8 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, Me, XP (video and still transfer); Macintosh 8.5.1 - 9.1 (still image transfer)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Uk has collected 2 expert reviews for Sony Camera DCR-IP1 1.07 MP CCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Nl heeft 2 proffesionele recensies voor Sony Camera DCR-IP1 1,07 MP CCD verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Fr a recueilli 2 avis d’experts pour Sony Camera DCR-IP1 1,07 MP CCD (dispositif à transfert de charge) mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
De hat 2 Expertenmeinungen für Sony Camera DCR-IP1 1,07 MP CCD zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Testseek ha raccolto 2 recensioni d aparte di esperti per Sony Camera DCR-IP1 1,07 MP CCD ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Es ha coleccionado 2 opiniones de expertos para Sony Camera DCR-IP1 1,07 MP CCD pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Dk har samlet 2 ekspertanmeldelser for Sony Camera DCR-IP1 1,07 MP CCD men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:12
Se har samlat in 2 experttester för Sony Camera DCR-IP1 1,07 MP CCD men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smartson.se
Updated:
2017-03-01 09:11:12
Den som letar efter en liten DV-kamera behöver inte leta längre än till Sonys DCR-IP1, världens minsta videokamera med många finesser.
0%
Show all
Customer service details
X