Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SNCRX530N/W security camera 768 x 494 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNCRX530N/W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNCRX530N/W
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5371
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SNCRX530N/W security camera 768 x 494 pixels :
The short editorial description of Sony SNCRX530N/W security camera 768 x 494 pixels

Network Rapid Dome Camera
More>>>
Sony SNCRX530N/W security camera 768 x 494 pixels:
The official marketing text of Sony SNCRX530N/W security camera 768 x 494 pixels as supplied by the manufacturer

The SNC-RX530 incorporates 18x auto focus zoom lens that allows the users to view distant object with details. 12x digital zoom is also available to achieve the maximum of 216 times zoom.

Short summary description Sony SNCRX530N/W security camera 768 x 494 pixels:
This short summary of the Sony SNCRX530N/W security camera 768 x 494 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SNCRX530N/W, 0.7 lx, -90 - 0°, 18x, 216x, 4.1 - 73.8 mm, 768 x 494 pixels

Long summary description Sony SNCRX530N/W security camera 768 x 494 pixels:
This is an auto-generated long summary of Sony SNCRX530N/W security camera 768 x 494 pixels based on the first three specs of the first five spec groups.

Sony SNCRX530N/W. Minimum illumination: 0.7 lx, Tilt angle range: -90 - 0°. Optical zoom: 18x, Digital zoom: 216x, Focal length range (f-f): 4.1 - 73.8 mm. Maximum resolution: 768 x 494 pixels, Frame rate: 30 fps, Analog signal format system: NTSC. Power consumption (typical): 24 W. Minimum processor: Intel Pentium IV, Minimum RAM: 256 MB

Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.7 lx
Tilt angle range
-90 - 0°
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
18x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
216x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.1 - 73.8 mm
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
768 x 494 pixels
Frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24 W
Power
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium IV
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Power requirements
DC 12 V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160 x 160 x 230 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Microsoft Windows 2000/ XP
Customer service details
X