location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNC-DH240 + SNCA-POE1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNC-DH240/POE
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 3.27 MP 2096 x 1561 pixels
  • - Wired Ethernet LAN
  • - IR
  • - Optical zoom: 2.9x Digital zoom: 2x
  • - Dome Ceiling
  • - White
  • - 750 g
Long product name Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling :
The long product name of Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SNC-DH240, Exmor CMOS, XDNR, 3.27MP, 2096 x 1561 + SNCA-POE1
More>>>
Short summary description Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling:
This short summary of the Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SNC-DH240 + SNCA-POE1, IP security camera, Indoor & outdoor, Wired, Ceiling, White, Dome

Long summary description Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling:
This is an auto-generated long summary of Sony SNC-DH240 + SNCA-POE1 Dome IP security camera Indoor & outdoor 2096 x 1561 pixels Ceiling based on the first three specs of the first five spec groups.

Sony SNC-DH240 + SNCA-POE1. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.55 lx, Lens viewing angle, horizontal: 88.5°, White balance: Auto, Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 2.9x, Digital zoom: 2x, Focal length range: 3.1 - 8.9 mm