Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNC-DH120 + SNCA-POE1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNC-DH120/POE
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8541
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 08 Aug 2018 13:56:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels :
The short editorial description of Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels

SNC-DH120, Exmor CMOS, 1.4MP, 1329 x 1049, PoE + SNCA-POE1
More>>>
Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels:
The official marketing text of Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels as supplied by the manufacturer

The SNC-DH120 is an indoor high definition (720p) minidome network security camera with electrical Day/Night settings, DEPA analysis and is ONVIF compliant. It supports dual streaming of H.264, MPEG-4 and JPEG at full frame-rate.

Sony’s Exmor™ CMOS sensor provides excellent pictures and event detection for effective evidence gathering.

Sony’s E-Series cameras have outstanding picture quality and a range of features at an affordable price.

Short summary description Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels:
This short summary of the Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SNC-DH120 + SNCA-POE1, IP security camera, indoor & outdoor, Wired, Auto, Dome, Ceiling

Long summary description Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels:
This is an auto-generated long summary of Sony SNC-DH120 + SNCA-POE1 IP security camera indoor & outdoor Dome Ceiling 1329 x 1049 pixels based on the first three specs of the first five spec groups.

Sony SNC-DH120 + SNCA-POE1. Type: IP security camera, Placement supported: indoor & outdoor, Connectivity technology: Wired. Form factor: Dome, Mounting type: Ceiling, Product colour: White. Minimum illumination: 0.5 lx, Viewing angle, horizontal: 85.4°, White balance: Auto,Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 2.9x, Focal length range (f-f): 3.1 - 8.9 mm, Focus adjustment: 1.2 - 2.1

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Day/night mode
Yes
Light exposure modes
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Design
Form factor *
The shape or design of the product.
Dome
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling
Product colour *
The colour e.g. red, blue, green, black, white.
White
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.5 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
85.4°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto,Manual
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/10000 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
2.9x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.1 - 8.9 mm
Focus adjustment
1.2 - 2.1
Night vision
LED type
IR
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1329 x 1049 pixels
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.4 MP
Video formats supported
The type of video formats that can be used by this device.
H.264,M-JPEG,MPEG4
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
320 x 192,320 x 240,384 x 288,640 x 368,704 x 576,720 x 480,720 x 576,768 x 576,1280 x 800,1280 x 960,1024 x 576 (WSVGA),1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 720 (HD 720),640 x 480 (VGA),800 x 480 (WVGA)
Supported video modes
The video modes that can be displayed by the device.
720p
Frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPv4, IPv6, TCP, UDP, ARP, ICMP, IGMP, HTTP, HTTPS, FTP (client only), SMTP, DHCP, DNS,NTP, RTP/RTCP, RTSP, SNMP (MIB-2)
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Storage
Built-in HDD *
The product has a hard drive built into it.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45
Security
Motion sensor
Device that detects moving objects, particularly people. A motion detector is often integrated as a component of a system that automatically performs a task or alerts a user of motion in an area. Motion detectors form a vital component of security, automated lighting control, home control, energy efficiency, and other useful systems.
Yes
Power
Power source type *
What the power source is.
PoE
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Premium,Windows 7 Professional,Windows 7 Starter,Windows 7 Ultimate,Windows Vista Business,Windows Vista Enterprise,Windows Vista Home Basic,Windows Vista Home Premium,Windows Vista Ultimate,Windows XP Home,Windows XP Professional
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Core 2 Duo 2GHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
118 mm
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
14 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
715 g
Packaging content
Mounting kit
Yes
Mounting brackets included
Yes
Manual
Yes
User guide
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X