Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO Drive 9.1GB SCSI 5.25" int 14xspd
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMO-F561 show
Show alternative article codes used in the online market place
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19024
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 04 Apr 2017 15:14:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive :
The short editorial description of Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive

MO Drive 5.2GB SCSI 5.25" int 14xspd
More>>>

Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive:
The official marketing text of Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive as supplied by the manufacturer
Why MO?

Designed to meet the needs of multimedia and network applications, the latest 14x Magneto Optical (MO) drive from Sony can handle an incredible 9.1GB of data and provide exceptionally fast access to information, making it the number one choice for PCs, workstations and servers requiring the backup and archive of multiple gigabytes of data.

Evolving naturally from previous generations of MO, the latest 14x products incorporate advanced MSR (magnetically-induced super resolution)) technology and Land & Groove Recording to dramatically increase disk capacity. Furthermore, 5th generation MO is extremely fast with a data transfer rate of 6.14MB per second and rapid seek times generating near hard drive performance.
It's also the most reliable optical storage format on the planet. Which keeps your data safe without limiting swift access to your files.
Suitable for?
Advanced removable storage for use with PCs, workstations and servers requiring the backup and archive of multiple gigabytes of data
Key features and benefits
Ultimate reliability
Over 50 years of use
Over 1 million rewrites with no loss in quality
The most reliable opticam format on the planet
Backward Compatability
MO is fully backward compatible
High Capacity
MSR and Land & Groove technology
Up to 9.1 GB on a single disk
Fast Performance
up to 6.14 MB per second data transfer rate
Short summary description Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive:
This short summary of the Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MO Drive 9.1GB SCSI 5.25" int 14xspd, 8 MB, 20 MB/s, Windows 95 / 98 / ME Windows NT 4.0 Windows 2000 Mac OS 8.5 / 8.6 / 9.0
Long summary description Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive :

Sony MO Drive 9.1GB SCSI 5.25" int 14xspd. Drive device, buffer size: 8 MB, Burst transfer rate: 20 MB/s. Compatible operating systems: Windows 95 / 98 / ME Windows NT 4.0 Windows 2000 Mac OS 8.5 / 8.6 / 9.0

This is an auto-generated long summary of Sony MO Drive 9.1GB SCSI 5.25" int 14xspd optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Burst transfer rate
20 MB/s
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95 / 98 / ME Windows NT 4.0 Windows 2000 Mac OS 8.5 / 8.6 / 9.0
X