Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SIC1220940LCD0 notebook spare part Display

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIC1220940LCD0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIC1220940LCD0
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 94478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92328 free Open Icecat users.
Info modified on: 15 Sep 2020 16:44:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SIC1220940LCD0 notebook spare part Display :
The short editorial description of Sony SIC1220940LCD0 notebook spare part Display

Vaio Pcg 51511l 13.3 replacement laptop LCD screen
More>>>
Short summary description Sony SIC1220940LCD0 notebook spare part Display:
This short summary of the Sony SIC1220940LCD0 notebook spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SIC1220940LCD0, Display, 33.8 cm (13.3"), Lenovo, Vaio Pcg 51511l

Long summary description Sony SIC1220940LCD0 notebook spare part Display:
This is an auto-generated long summary of Sony SIC1220940LCD0 notebook spare part Display based on the first three specs of the first five spec groups.

Sony SIC1220940LCD0. Type: Display. Display diagonal: 33.8 cm (13.3"). Brand compatibility: Lenovo, Compatibility: Vaio Pcg 51511l

Features
Type *
Characteristics of the device.
Display
Brand compatibility *
What other brands this brand can be used with.
Lenovo
Compatibility *
The other products, software and hardware this product can be used with.
Vaio Pcg 51511l
Quantity *
The number of products there are.
1
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display type
Type of display (screen) e.g. LCD.
LCD
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
X