location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SEL90M28G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL90M28G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL90M28G.SYX
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SEL90M28G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens Black
  • - Lens structure (elements/groups): 15/11
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.28 m
Long product name Sony SEL90M28G :
The long product name of Sony SEL90M28G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FE 90mm F2.8 Macro G OSS
More>>>
Short summary description Sony SEL90M28G:
This short summary of the Sony SEL90M28G data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL90M28G, Telephoto lens, 15/11, Image stabilizer, Sony E

Long summary description Sony SEL90M28G:
This is an auto-generated long summary of Sony SEL90M28G based on the first three specs of the first five spec groups.

Sony SEL90M28G. Component for: SLR, Lens structure (elements/groups): 15/11, Lens type: Telephoto lens. Maximum magnification: 1x, Compatibility: Sony. Product colour: Black. Diameter: 7.9 cm, Filter size: 6.2 cm, Length: 130.5 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Italia 1 distributor(s)