Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SDX3X-150C

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX3X-150C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX3X150CN
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59316
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 29 Mar 2017 11:46:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SDX3X-150C :
The short editorial description of Sony SDX3X-150C

With a compressed capacity of 390GB, AIT-3Ex is the perfect upgrade for existing AIT users. It offers optimum compatibility with all AIT drives in the market.
More>>>
Sony SDX3X-150C:
The official marketing text of Sony SDX3X-150C as supplied by the manufacturer

-High storage capacity of 390GB compressed data (150GB native).
-Fast native data transfer rate of 18MB/s.
-Can be used in any today's AIT-3Ex, AIT-4 drives and forthcoming AIT-5 drives.
-Proven reliability and durability with a 30 year media life* thanks to AME II technology (Advanced Metal Evaporated).
-Clear future Roadmap already committed up to AIT6 with a 800GB native capacity.
-Quick access provided by AIT's unique Remote Memory-In-Cassette (R-MIC) incorporated into the cartridge

Short summary description Sony SDX3X-150C:
This short summary of the Sony SDX3X-150C data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SDX3X-150C, 18 MB/s, 5 - 45 °C, 20 - 80%, 5 - 32 °C, 20 - 60%, 8 mm

Long summary description Sony SDX3X-150C:
This is an auto-generated long summary of Sony SDX3X-150C based on the first three specs of the first five spec groups.

Sony SDX3X-150C. Transfer rate: 18 MB/s. Tape size: 8 mm, Tape length: 246 m, Tape thickness: 4.8 µm. Dimensions (WxDxH): 95 x 15 x 62.5 mm, Total storage capacity: 150 GB

Data transmission
Transfer rate
18 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
246 m
Tape thickness
Thickness of tape.
4.8 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 15 x 62.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
150 GB
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X