Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Data Cart 35-70GB 230m AIT1 1pk AIT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Cart 35-70GB 230m AIT1 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX1-35C show
Show alternative article codes used in the online market place
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44676
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 YEAR
Long product name Sony Data Cart 35-70GB 230m AIT1 1pk AIT :
The short editorial description of Sony Data Cart 35-70GB 230m AIT1 1pk AIT

DATA CARTRIDGE AIT-1 35-70GB 230M 64KB MIC (AME ARAMID) NS (NMS
More>>>

Sony Data Cart 35-70GB 230m AIT1 1pk AIT:
The official marketing text of Sony Data Cart 35-70GB 230m AIT1 1pk AIT as supplied by the manufacturer
Why AIT media?


With the need for higher capacities, faster access times and higher transfer rates, Sony has developed AIT - Advanced Intelligent Tape. This is the first data media format to address the need for faster access times, using the MIC (Memory-In-Cassette) technology. In addition, AIT cartridges offer an unsurpassed durability thanks to their DLC (Diamond Like Carbon) protective film. High capacity and reliability

High transfer rate

The 21st century storage solution

AME (Advanced Metal Evaporated) tape
Short summary description Sony Data Cart 35-70GB 230m AIT1 1pk AIT:
This short summary of the Sony Data Cart 35-70GB 230m AIT1 1pk AIT data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Data Cart 35-70GB 230m AIT1 1pk, AIT, 70 GB, Aramide, 5 - 45 °C, 5 - 32 °C, 20~60
Long summary description Sony Data Cart 35-70GB 230m AIT1 1pk AIT :

Sony Data Cart 35-70GB 230m AIT1 1pk. Tape type: AIT, Compressed capacity: 70 GB. Material: Aramide. Tape size: 8 mm, Tape length: 230 m, Weight: 79 g. Operating temperature (T-T): 41 - 113 °F, Tape width: 8 mm, Total storage capacity: 35 GB

This is an auto-generated long summary of Sony Data Cart 35-70GB 230m AIT1 1pk AIT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Tape type *
Type of tape used e.g. TZ, Video8.
AIT
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
70 GB
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aramide
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20~60
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
230 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Operating temperature (T-T)
41 - 113 °F
Tape width
The size of the tape from one side to the other.
8 mm
Total storage capacity
The total amount of data that can be stored on the device.
35 GB
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
X