Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" LCD Display, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-X95FB
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9157
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels

19" High Performance Display: 250 cd/m2, 700:1, 16ms
More>>>
Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

-Panel Type: MVA MVA/IPS;
-Supported Colours: 16.77 million;
-Clear Bright Technology;
-Height Adjustment;
-Light Sensor;

Short summary description Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 19" LCD Display, Black, 48.3 cm (19"), 1280 x 1024 pixels, 16 ms, Black

Long summary description Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Sony 19" LCD Display, Black 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Sony 19" LCD Display, Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
700:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
2.8 cm
Viewable size, vertical
4.8 cm
Digital horizontal frequency
28 - 64 kHz
Display
Digital vertical frequency
60
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Swivel angle range
175 - 175°
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Customer service details
X