Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18IN 30MM 1280X1024 85 HZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-X82
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12847
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1") :
The short editorial description of Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1")

45.72 cm (18") 30MM 1280X1024 85 HZ SONY SDM-X82 TFT TCO 99 AUDIO IN (PC)
More>>>
Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1"):
The official marketing text of Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1") as supplied by the manufacturer

Sony's DeluxePro 18 Flat Panel LCD delivers sophistication and vivid images. Maximize video performance with digital input, automatic image adjustments and super bright panel. The X82/B provides the perfect combination of form and function with sophisticated dual pivot stand, integrated power supply and eco energy saving mode adding efficiency and style to the home or office. Available in black or two-tone gray.

Short summary description Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1"):
This short summary of the Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 18IN 30MM 1280X1024 85 HZ, 46 cm (18.1"), 1280 x 1024 pixels

Long summary description Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1"):
This is an auto-generated long summary of Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1") based on the first three specs of the first five spec groups.

Sony 18IN 30MM 1280X1024 85 HZ. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2805
Horizontal scan range
28 - 92 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Design
Certification
TCO’99 (TCO'95 for black models), NUTEK, International Energy Star, VESA DPMS, UL, cUL, CE, TÜV Rheinland GS, EMKOs, GOST, EZU, PCBC, MEEI, SIQ, PTB, FCC Class B, ISO-13406-2 (class 2), International Energy Star Program, PC2000 "ready for Windows"
Weight & dimensions
Width *
The measurement or extent of something from side to side.
450 mm
Depth *
The distance from the front to the back of something.
241 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Other features
Audio system
System used to play music or speech.
2 x stereo speakers - integrated
Customer service details
X