Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N50 LCD computer TFT display 15.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-N50
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10971
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Parts and Labor - 3 years
Long product name Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels

38.1 cm (15") Flat Panel LCD Display
More>>>
Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

15.0" TFT LCD Panel Flat-screen display slims to less than 1/2" at its edge to free up desktop space
Advanced Digital FlexResTM Crisp, clear image no matter what the screen resolution
Stereo speakers Unique in-base design delivers exceptional audio thanks to bass boost and wide stereo processing
Gigabit Video Interface (GVIFTM) Reduces desktop clutter by using only one cable to carry the audio, video and power between the display panel and the media engine, which can be tucked away out of sight
Advanced Auto ImageSetTM Automatic sets image position, phase, and pitch adjustments
User sensor Automatically place the display into power save mode whenever a user steps away

Short summary description Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony N50 LCD computer TFT display 15.1, 38.1 cm (15"), 1024 x 768 pixels, LCD

Long summary description Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Sony N50 LCD computer TFT display 15.1 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Sony N50 LCD computer TFT display 15.1. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Display
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Horizontal scan range
30 - 61 kHz
Vertical scan range
48 - 85 Hz
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details
X