location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX95B 19" TFT LCD DVI-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-HX95B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 12 ms 450 cd/m² 800:1
  • - 60 W
Long product name Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX95B 19" LCD TFT 1280x1024 450cd m2 Contrast 1000:1 DVI-D HD 15 Ultra Bright Black
More>>>
Short summary description Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HX95B 19" TFT LCD DVI-D, 48.3 cm (19"), 1280 x 1024 pixels, 12 ms, Black

Long summary description Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Sony HX95B 19" TFT LCD DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Sony HX95B 19" TFT LCD DVI-D. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms. Product colour: Black

Brand Image Product code Product Stock Price from
Belinea

Belinea monitor 101551 15LCD Silver Black computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101551 monitor 101551 15LCD Silver Black 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea monitor 101570 15LCD computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101570 monitor 101570 15LCD 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea monitor 101556 15LCD computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101556 monitor 101556 15LCD 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea 15" TFT Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101555 15" TFT Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea monitor 101537 15LCD computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101537 monitor 101537 15LCD 0.00
(excl. VAT)
0 (incl. VAT)
Belinea

Belinea monitor 101536 15LCD computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
101536 monitor 101536 15LCD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)