Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-Data Cart 160-320GB S-DLT 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDLT320N
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37527
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm :
The short editorial description of Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm

S-Data Cart 160-320GB S-DLT 1pk
More>>>
Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm:
The official marketing text of Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm as supplied by the manufacturer

The Next Generation of DLT Platform. Super DLT I has a capacity of 160GB native and 320GB compressed (2:1 compression).

Short summary description Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm:
This short summary of the Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony S-Data Cart 160-320GB S-DLT 1pk, 320 GB, 10 - 40 °C, 20 - 80%, 16 - 32 °C, 20 - 80%, 1.27 cm

Long summary description Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm:
This is an auto-generated long summary of Sony S-Data Cart 160-320GB S-DLT 1pk 1.27 cm based on the first three specs of the first five spec groups.

Sony S-Data Cart 160-320GB S-DLT 1pk. Compressed capacity: 320 GB. Tape size: 1.27 cm, Tape length: 564 m, Tape thickness: 9 µm. Dimensions (WxDxH): 105.4 x 25.4 x 105.8 mm, Total storage capacity: 160 GB

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
320 GB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
16 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
1.27 cm
Tape length
How long the tape is.
564 m
Tape thickness
Thickness of tape.
9 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
222.5 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
105.4 x 25.4 x 105.8 mm
Total storage capacity
The total amount of data that can be stored on the device.
160 GB
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X