Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SCR28 8" Folio White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCR28
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCR28ROW/W.SYX
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26417
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:06:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SCR28 8" Folio White :
The short editorial description of Sony SCR28 8" Folio White

Cover Stand for Xperia Z3 Tablet Compact. White
More>>>
Sony SCR28 8" Folio White:
The official marketing text of Sony SCR28 8" Folio White as supplied by the manufacturer

Function and style


Short summary description Sony SCR28 8" Folio White:
This short summary of the Sony SCR28 8" Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SCR28, Folio, Sony, Sony Xperia Z3 Tablet Compact, 20.3 cm (8"), White

Long summary description Sony SCR28 8" Folio White:
This is an auto-generated long summary of Sony SCR28 8" Folio White based on the first three specs of the first five spec groups.

Sony SCR28. Case type: Folio, Brand compatibility: Sony, Compatibility: Sony Xperia Z3 Tablet Compact, Maximum screen size compatibility: 20.3 cm (8"), Colour of product: White

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
20.3 cm (8")
Case type *
The size, shape and style of the case.
Folio
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leatherette, Polyester
Features
Brand compatibility *
What other brands this brand can be used with.
Sony
Compatibility
The other products, software and hardware this product can be used with.
Sony Xperia Z3 Tablet Compact
Weight & dimensions
Width
The measurement or extent of something from side to side.
240 mm
Depth
The distance from the front to the back of something.
25 mm
Height
The measurement of the product from head to foot or from base to top.
150 mm
Country Distributor
France 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
X