location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SAL-500F80

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL-500F80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL500F80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524339888
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SAL-500F80 :
The long product name of Sony SAL-500F80. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SAL-500F80 - Compact telephoto lens with ring-type defocus effect
More>>>
Short summary description Sony SAL-500F80:
This short summary of the Sony SAL-500F80 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL-500F80, 5/7

Long summary description Sony SAL-500F80:
This is an auto-generated long summary of Sony SAL-500F80 based on the first three specs of the first five spec groups.

Sony SAL-500F80. Lens structure (elements/groups): 5/7. Product colour: Black. Weight: 665 g. Magnification: 0.13x, Dimensions (WxDxH): 118 x 89 x 89 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:52
Uk has collected 2 expert reviews for Sony SAL-500F80 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
luminous-landscape.com
Updated:
2011-10-04 06:27:51
Sony 500mm f/8 Reflex Lens A Unique Pocket-Sized Super Telephoto The history of catadioptic reflex telephoto mirror lenses is a long and honorable one. They are quite different from regular telephoto optics and telescopes in design in that they featur...
0%