location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SAL300F28G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL300F28G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL300F28G2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524854756 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2020 10:06:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SAL300F28G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Super telephoto lens White
  • - Lens structure (elements/groups): 13/12
  • - Closest focusing distance: 2 m
  • - Auto focus Manual focus
Long product name Sony SAL300F28G2 :
The long product name of Sony SAL300F28G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300mm f/2.8 Super Telephoto Lens
More>>>
Short summary description Sony SAL300F28G2:
This short summary of the Sony SAL300F28G2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL300F28G2, Super telephoto lens, 13/12, Auto focus

Long summary description Sony SAL300F28G2:
This is an auto-generated long summary of Sony SAL300F28G2 based on the first three specs of the first five spec groups.

Sony SAL300F28G2. Lens structure (elements/groups): 13/12, Lens type: Super telephoto lens, Closest focusing distance: 2 m. Compatibility: NEX Handycam. Product colour: White. Diameter: 12.2 cm, Filter size: 4.2 cm, Length: 242.5 mm. Magnification: 0.18x

Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 02:19:22
Uk has collected 1 expert review for Sony SAL300F28G2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)