Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-AIT1 Internal Drive - FC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAITI1300FSEU
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7959
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB :
The short editorial description of Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB

SAITi1300FSEU - S-AIT1 Internal Drive - FC
More>>>
Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB:
The official marketing text of Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB as supplied by the manufacturer

Developed specifically to address the high speed, high volume requirements of backup systems for business critical data applications, the S-AIT1 drive delivers an incredible 500 GB capacity and is the first tape drive to break through the 1TB barrier (1.3TB compressed*) in an industry standard 5.25" form factor.
What’s more, the S-AIT1 drive can store, access and manage data faster than ever before. With an impressive transfer rate of up to 78MB/s* (30MB/s uncompressed), valuable time saved can be used to concentrate on other, more important tasks at hand.
The S-AIT1 internal drive is suitable for installation into pedestal & rackmount servers that can accommodate a full height (5.25 inch) device**. Installation is also possible into external rack mount tape drive enclosures or a custom-built drive housing**. Check Sony’s server compatibility for full details.

* Based upon 2.6 to 1 compression
** Due to the length (~300mm) the drive cannot fit into all server chassis or enclosures, so please check prior to purchase

Short summary description Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB:
This short summary of the Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony S-AIT1 Internal Drive - FC, AIT, 2.6:1, Fiber Channel, 500000 h, FCC/IC/EMC Directive (CE mark)/EMC FRAMEWORK/VCCI, 500 GB

Long summary description Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB:
This is an auto-generated long summary of Sony S-AIT1 Internal Drive - FC tape drive AIT 500 GB based on the first three specs of the first five spec groups.

Sony S-AIT1 Internal Drive - FC. Type: AIT, Compression ratio: 2.6:1, Interface: Fiber Channel. Native capacity: 500 GB, Compressed capacity: 1300 GB, Drive device, buffer size: 72 MB. Sustained data transfer rate (compressed): 78 MB/s, Sustained data transfer rate (native): 30 MB/s. Power requirements: AC100V-240V ±10%, 50/60Hz, Power consumption (typical): 29 W. Weight: 3.75 kg

Performance
Internal *
The product is built in.
Yes
Type *
Characteristics of the device.
AIT
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2.6:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Fiber Channel
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
500000 h
Certification
FCC/IC/EMC Directive (CE mark)/EMC FRAMEWORK/VCCI
Storage
Native capacity *
Actual medium capacity without applying compression.
500 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
1300 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
72 MB
Data transmission
Sustained data transfer rate (compressed)
78 MB/s
Sustained data transfer rate (native)
30 MB/s
Power
Power requirements
AC100V-240V ±10%, 50/60Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
29 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.75 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 330 x 82.55 mm
Data compression
ALDC (Adaptive Lossless Data Compression)
Brand Image Product code Product Stock Price from
Sony S-AIT1 Internal Drive - SCSI tape drive AIT 500 GB Sony S-AIT1 Internal Drive - SCSI tape drive AIT 500 GB
(show image)
SAITI1300SSEU S-AIT1 Internal Drive - SCSI 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X