Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE S-A.I.T 1.27 cm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE S-A.I.T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAIT1500 show
Show alternative article codes used in the online market place
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26528
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 12 Jan 2019 15:30:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DATA CARTRIDGE S-A.I.T 1.27 cm :
The short editorial description of Sony DATA CARTRIDGE S-A.I.T 1.27 cm

DATA CARTRIDGE S-A.I.T 500-1300GB NS (NMS)
More>>>
Sony DATA CARTRIDGE S-A.I.T 1.27 cm:
The official marketing text of Sony DATA CARTRIDGE S-A.I.T 1.27 cm as supplied by the manufacturer

S-AIT has been developed to address the ever-increasing high-end storage needs of data intensive network environments. Sony AME (Advanced Metal Evaporated) media continues to be a key enabling technology.

Short summary description Sony DATA CARTRIDGE S-A.I.T 1.27 cm:
This short summary of the Sony DATA CARTRIDGE S-A.I.T 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DATA CARTRIDGE S-A.I.T, 1300 GB, S-AIT, 10 - 45 °C, 20 - 80%, 16 - 32 °C, 1.27 cm

Long summary description Sony DATA CARTRIDGE S-A.I.T 1.27 cm:
This is an auto-generated long summary of Sony DATA CARTRIDGE S-A.I.T 1.27 cm based on the first three specs of the first five spec groups.

Sony DATA CARTRIDGE S-A.I.T. Compressed capacity: 1300 GB, Film type: S-AIT. Tape size: 1.27 cm, Tape length: 600 m, Tape thickness: 8.6 µm. Total storage capacity: 500 GB, Recording technology: SAIT-1

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
1300 GB
Film type
The type of film e.g. 35 mm, DLT.
S-AIT
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
16 - 32 °C
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
1.27 cm
Tape length
How long the tape is.
600 m
Tape thickness
Thickness of tape.
8.6 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
260 g
Other features
Total storage capacity
The total amount of data that can be stored on the device.
500 GB
Recording technology
List of available recording technologies
SAIT-1
Customer service details
X