Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RDR-HX520 80GB recorder, black DVD recorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDR-HX520 80GB recorder, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX520B
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8160
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony RDR-HX520 80GB recorder, black DVD recorder:
This short summary of the Sony RDR-HX520 80GB recorder, black DVD recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RDR-HX520 80GB recorder, black, 12-bit/108MHz, Black, 80 GB, analog AV in/out 2 x scart Digital Audio Output

Long summary description Sony RDR-HX520 80GB recorder, black DVD recorder:
This is an auto-generated long summary of Sony RDR-HX520 80GB recorder, black DVD recorder based on the first three specs of the first five spec groups.

Sony RDR-HX520 80GB recorder, black. Video D/A Converter (DAC): 12-bit/108MHz. Product colour: Black. HDD capacity: 80 GB. I/O ports: analog AV in/out 2 x scart Digital Audio Output

Video
Video D/A Converter (DAC)
12-bit/108MHz
Ports & interfaces
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Technical details
Device type *
Type or category of the device.
DVD recorder
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Hard drive
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Other features
I/O ports
An interface on a device to which you can connect another device.
analog AV in/out 2 x scart Digital Audio Output
Brand Image Product code Product Stock Price from
Sony RDR-HX520 Sony RDR-HX520
(show image)
RDR-HX520S RDR-HX520 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X