location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD recorders GX350B DVD recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD recorders GX350B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-GX350B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 16:07:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD recorders GX350B DVD recorder Black :
The short editorial description of Sony DVD recorders GX350B DVD recorder Black

RDRGX350 DVD Recorder
More>>>
Sony DVD recorders GX350B DVD recorder Black:
The official marketing text of Sony DVD recorders GX350B DVD recorder Black as supplied by the manufacturer

Equipped with new 1080p (HDMI) up-scaling capabilities, Sony’s new RDR-GX350 DVD Recorder is a must-have media unit for today’s busy lifestyle. With it you can record up to 24 hours of your favourite programs on a single DVD+/-DL dual layer disc! Sporting endless other features, this DVD recorder also allows you to pause live TV, play back DivX files, and even MP3 files for hours of continuous music playback. Sony’s new BRAVIA Theatre Sync feature even lets you control all HDMI connected equipment with the touch of a button. Experience the RDR-GX350 for yourself and never worry about missing your favourite moments ever again.

- Dual Layer Disc Recording (up to 24Hrs on one disc);
- 1080p Up-Scaling on HDMI (480p/720p/1080i/1080p);
- BRAVIA Theatre Sync;
- DivX Playback;
- i.Link® (DV) Input;
- Pause Live TV;
- Fast Playback with Sound;
- Multi DVD Format in Playback and Record.

Short summary description Sony DVD recorders GX350B DVD recorder Black:
This short summary of the Sony DVD recorders GX350B DVD recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD recorders GX350B, 10-bit/108MHz, !, 13.22 h, 430 x 286 x 66.5 mm, CD-R/-RW, DVD-R/-RW/+R/+RW, DVD-RAM, AA

Long summary description Sony DVD recorders GX350B DVD recorder Black:
This is an auto-generated long summary of Sony DVD recorders GX350B DVD recorder Black based on the first three specs of the first five spec groups.

Sony DVD recorders GX350B. Video D/A Converter (DAC): 10-bit/108MHz. Video in: !. Max DVD recording time: 13.22 h. Dimensions (WxDxH): 430 x 286 x 66.5 mm, Playback formats: CD-R/-RW, DVD-R/-RW/+R/+RW, DVD-RAM, Compatible battery sizes: AA

Video
Video D/A Converter (DAC)
10-bit/108MHz
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Composite video in
1
Composite video out
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Audio (L/R) out
1
Audio (L/R) in
3
Video in
!
Technical details
Device type *
DVD recorder
Product colour
Black
Technical details
DVD region code *
2
Slideshow
Yes
Record modes
Max DVD recording time
13.22 h
Hard drive
HDD to DVD copying
No
Packaging content
Manual
Yes
Other features
Dimensions (WxDxH)
430 x 286 x 66.5 mm
Output power description
110-240 V
Playback formats
CD-R/-RW, DVD-R/-RW/+R/+RW, DVD-RAM
Number of batteries supported
2
Compatible battery sizes
AA