Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Recordable CD Player RCD-W100 HiFi CD player Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recordable CD Player RCD-W100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCDW100SJ
Category
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10753
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Recordable CD Player RCD-W100 HiFi CD player Silver :
The short editorial description of Sony Recordable CD Player RCD-W100 HiFi CD player Silver

RCD-W100 - Recordable CD Player for high speed dubbing from CD to CD-R
More>>>
Sony Recordable CD Player RCD-W100 HiFi CD player Silver:
The official marketing text of Sony Recordable CD Player RCD-W100 HiFi CD player Silver as supplied by the manufacturer

-4 x speed copy.
-SBM Recording.
-MP3 Playback.
-CD / CD-R / CD-RW Playback.
-24 bit A/D Converter.
-CD-Text entry.
-Available in black and silver.
-Continue / Shuffle / Programme / Repeat.
-Remote Control.

Short summary description Sony Recordable CD Player RCD-W100 HiFi CD player Silver:
This short summary of the Sony Recordable CD Player RCD-W100 HiFi CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Recordable CD Player RCD-W100, 4.6 kg, Silver, HiFi CD player

Long summary description Sony Recordable CD Player RCD-W100 HiFi CD player Silver:
This is an auto-generated long summary of Sony Recordable CD Player RCD-W100 HiFi CD player Silver based on the first three specs of the first five spec groups.

Sony Recordable CD Player RCD-W100. Audio D/A Converter (DAC): 24-bit/192kHz. Optical disc recording: CD-R. Device type: HiFi CD player, Product colour: Silver. Power consumption (typical): 20 W, Power requirements: 230 V, 50/60 Hz. Weight: 4.6 kg

Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
Media types
Optical disc recording
CD-R
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Features
Device type *
Type or category of the device.
HiFi CD player
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
MP3 playback *
The device can play MP3s.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Power requirements
230 V, 50/60 Hz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.6 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 368 x 108 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-Digital Output (only CD) for MD/ DAT:optical; -Headphone; -Headphone variable; -Variable Line Out via RM;
Customer service details
X