Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony QD9250 Data Cart 2.5GB 366m tape

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QD9250 Data Cart 2.5GB 366m tape
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QD9250
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9199
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 18 Apr 2019 20:19:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony QD9250 Data Cart 2.5GB 366m tape:
This short summary of the Sony QD9250 Data Cart 2.5GB 366m tape data-sheet is auto-generated and uses the product title and the first six key specs.

Sony QD9250 Data Cart 2.5GB 366m tape, 365.8 m, 210 g, 152 x 101.6 x 19.2 mm, 2.5 GB

Long summary description Sony QD9250 Data Cart 2.5GB 366m tape:
This is an auto-generated long summary of Sony QD9250 Data Cart 2.5GB 366m tape based on the first three specs of the first five spec groups.

Sony QD9250 Data Cart 2.5GB 366m tape. Tape length: 365.8 m, Weight: 210 g. Dimensions (WxDxH): 152 x 101.6 x 19.2 mm, Total storage capacity: 2.5 GB

Weight & dimensions
Tape length
How long the tape is.
365.8 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152 x 101.6 x 19.2 mm
Total storage capacity
The total amount of data that can be stored on the device.
2.5 GB
Customer service details
X