Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Data Cart QD6150 150MB 189m QIC 1pk

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Data Cart QD6150 150MB 189m QIC 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QD6150
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11483
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 21 Apr 2019 14:45:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Data Cart QD6150 150MB 189m QIC 1pk:
This short summary of the Sony Data Cart QD6150 150MB 189m QIC 1pk data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Data Cart QD6150 150MB 189m QIC 1pk, 189 m, 210 g, 152 x 101.6 x 19.2 mm, 0.150 GB

Long summary description Sony Data Cart QD6150 150MB 189m QIC 1pk:
This is an auto-generated long summary of Sony Data Cart QD6150 150MB 189m QIC 1pk based on the first three specs of the first five spec groups.

Sony Data Cart QD6150 150MB 189m QIC 1pk. Tape length: 189 m, Weight: 210 g. Dimensions (WxDxH): 152 x 101.6 x 19.2 mm, Total storage capacity: 0.150 GB

Weight & dimensions
Tape length
How long the tape is.
189 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152 x 101.6 x 19.2 mm
Total storage capacity
The total amount of data that can be stored on the device.
0.150 GB
Customer service details
X