Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DualShock 4 Gamepad PlayStation 4 White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DualShock 4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS719453116
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
gaming controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4255
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 21 Feb 2018 00:50:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DualShock 4 Gamepad PlayStation 4 White :
The short editorial description of Sony DualShock 4 Gamepad PlayStation 4 White

DualShock 4
More>>>
Sony DualShock 4 Gamepad PlayStation 4 White:
The official marketing text of Sony DualShock 4 Gamepad PlayStation 4 White as supplied by the manufacturer

DualShock®4
Wireless Controller

The DualShock®4 Wireless Controller for PlayStation®4 defines the next generation of play, combining revolutionary new features with intuitive, precision controls. Improved analog sticks and trigger buttons allow for unparalleled accuracy with every move while innovative new technologies such as the multi-touch, clickable touch pad, integrated light bar, and internal speaker offer exciting new ways to experience and interact with your games. And with the addition of the Share button, celebrate and upload your greatest gaming moments on PlayStation®4 with the touch of a button.

Precision Control:

The feel, shape, and sensitivity of the DualShock®4’s analog sticks and trigger buttons have been enhanced to offer players absolute control for all games on PlayStation®4.

Sharing at your Fingertips:

The addition of the Share button makes sharing your greatest gaming moments as easy as a push of a button. Upload gameplay videos and screenshots directly from your system or live-stream your gameplay, all without disturbing the game in progress.

New ways to Play:

Revolutionary features like the touch pad, integrated light bar, and built-in speaker offer exciting new ways to experience and interact with your games and its 3.5mm audio jack offers a practical personal audio solution for gamers who want to listen to their games in private.

Charge Efficiently:

The DualShock®4 Wireless Controller can be easily be recharged by plugging it into your PlayStation®4 system, even when on standby, or with any standard charger with a micro-USB port.

Short summary description Sony DualShock 4 Gamepad PlayStation 4 White:
This short summary of the Sony DualShock 4 Gamepad PlayStation 4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DualShock 4, Gamepad, PlayStation 4, Analogue / Digital, D-pad, Wired/Wireless, USB 2.0

Long summary description Sony DualShock 4 Gamepad PlayStation 4 White:
This is an auto-generated long summary of Sony DualShock 4 Gamepad PlayStation 4 White based on the first three specs of the first five spec groups.

Sony DualShock 4. Device type: Gamepad, Gaming platforms supported: PlayStation 4, Gaming control technology: Analogue / Digital. Connectivity technology: Wired/Wireless, Device interface: USB 2.0, Bluetooth version: 2.1+EDR. Weight: 210 g, Width: 162 mm, Depth: 52 mm

Input device
Device type *
Type or category of the device.
Gamepad
Gaming platforms supported *
Gaming platforms that can be used by this product.
PlayStation 4
Gaming control technology *
Techology of device, analogue or digital.
Analogue / Digital
Gaming control function keys *
The functions of the keys on the gaming control.
D-pad
Analog thumbsticks
Yes
Ports & interfaces
Connectivity technology *
Wired/Wireless
Ports & interfaces
Device interface *
The ports (sockets) where the device connects with other devices.
USB 2.0
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Width
The measurement or extent of something from side to side.
162 mm
Depth
The distance from the front to the back of something.
52 mm
Height
The measurement of the product from head to foot or from base to top.
98 mm
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 7 expert reviews for Sony DualShock 4 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
apcmag.com
Updated:
2016-11-14
A standard mouse and keyboard setup aren't going to work, since you probably don't have a surface to use them on. Instead, you're going to have to look to game controllers, wireless keyboards and touchpads and remote controls for Windows.If you intend t...
80%
trustedreviews.com
Updated:
2016-11-14
First impressions of the new PS4 controller from E3 2013 If the new Xbox One controller is an exercise in refinement, the PS4 's new DualShock 4 controller is more a wholesale reinvention - certainly the biggest leap forward for Sony since the introduct...
0%
techradar.com
Updated:
2016-11-14
Sony's PS4 is inching ever closer to release, as the company finally showed the console's hardware during its E3 2013 press conference. Up until June 10, the only part we really laid eyes on was the DualShock 4, but even then it was in the hands of others...
Good Feels great, Buttons are buttery smooth, Nice design...
Bad Share and option buttons too far away, At times felt a little too light, Track pad had deficiencies...
0%
techradar.com/au/
Updated:
2016-11-14
Sony's PS4 is inching ever closer to release, as the company finally showed the console's hardware during its E3 2013 press conference.Up until June 10, the only part we really laid eyes on was the DualShock 4, but even then it was in the hands of others...
Good Feels great, Buttons are buttery smooth, Nice design...
Bad Share and option buttons too far away, At times felt a little too light, Track pad had deficiencies...
Bottom line Overall, we thoroughly enjoyed holding and playing with the DualShock 4. It felt lovely, had a nice balance and worked like a charm. There were a few times we caught ourselves thinking it was a little too light, but it was an afterthought once we were ki...
0%
Show all
Country Distributor
Czech Republic 1 distributor(s)
X