Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PFM-50C1E Digital signage flat panel 50" signage display

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFM-50C1E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-50C1E
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
signage displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21319
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 02 Jul 2017 14:22:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony PFM-50C1E Digital signage flat panel 50" signage display:
This short summary of the Sony PFM-50C1E Digital signage flat panel 50" signage display data-sheet is auto-generated and uses the product title and the first six key specs.
Sony PFM-50C1E, 127 cm (50"), 1365 x 768 pixels, 600 cd/m², 500:1, 160°, 160°
Long summary description Sony PFM-50C1E Digital signage flat panel 50" signage display :

Sony PFM-50C1E. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, Display brightness: 600 cd/m². Audio system: Stereo. Design: Digital signage flat panel. Width: 1246 mm, Depth: 100 mm, Height: 755 mm. Viewable size, horizontal: 110.6 cm, Viewable size, vertical: 62.2 cm

This is an auto-generated long summary of Sony PFM-50C1E Digital signage flat panel 50" signage display based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1365 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
600 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Horizontal scan range
15.5 - 93.8 kHz
Vertical scan range
48 - 120.4 Hz
Audio
Audio system
System used to play music or speech.
Stereo
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1246 mm
Depth *
The distance from the front to the back of something.
100 mm
Height *
The measurement of the product from head to foot or from base to top.
755 mm
Other features
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
110.6 cm
Viewable size, vertical
62.2 cm
X