Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PFM-32C1E 32" Plasma 100kHz 852x1024 81.3 cm (32")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFM-32C1E 32" Plasma 100kHz 852x1024
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-32C1E
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9461
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony PFM-32C1E 32" Plasma 100kHz 852x1024 81.3 cm (32"):
This short summary of the Sony PFM-32C1E 32" Plasma 100kHz 852x1024 81.3 cm (32") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PFM-32C1E 32" Plasma 100kHz 852x1024, 81.3 cm (32"), Plasma

Long summary description Sony PFM-32C1E 32" Plasma 100kHz 852x1024 81.3 cm (32"):
This is an auto-generated long summary of Sony PFM-32C1E 32" Plasma 100kHz 852x1024 81.3 cm (32") based on the first three specs of the first five spec groups.

Sony PFM-32C1E 32" Plasma 100kHz 852x1024. Display diagonal: 81.3 cm (32"), Display technology: Plasma, Contrast ratio (typical): 500:1, Aspect ratio: 16:9. Weight: 22 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Sound output mode
Stereo
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
270 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
838 mm
Depth *
The distance from the front to the back of something.
97 mm
Height *
The measurement of the product from head to foot or from base to top.
521 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
PlamaPro Flat Plasma
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.84 x 0.39 mm
Customer service details
X