Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLIE BLUETOOTH MODULE

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE BLUETOOTH MODULE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGA-MSB1
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9975
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 05 May 2019 23:19:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CLIE BLUETOOTH MODULE :
The short editorial description of Sony CLIE BLUETOOTH MODULE

CLIE BLUETOOTH MODULE MEMORY STICK
More>>>
Sony CLIE BLUETOOTH MODULE:
The official marketing text of Sony CLIE BLUETOOTH MODULE as supplied by the manufacturer

Sony CLIE Bluetooth Memory Stick Allow Sony CLIE Palm OS based handhelds to wirelessly connect to Bluetooth-enabled mobile phones to check email and surf the Web. This device supports Bluetooth version 1.1., dial up networking, serial port profile, LAN profiile, object push profile.

Short summary description Sony CLIE BLUETOOTH MODULE:
This short summary of the Sony CLIE BLUETOOTH MODULE data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLIE BLUETOOTH MODULE, Wireless

Long summary description Sony CLIE BLUETOOTH MODULE:
This is an auto-generated long summary of Sony CLIE BLUETOOTH MODULE based on the first three specs of the first five spec groups.

Sony CLIE BLUETOOTH MODULE. Connectivity technology: Wireless

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
22 x 59 x 3 mm
Customer service details
X