Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 140 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie PEG-T675C EN 16MB PalmOS 4.1 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-T675C
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10081
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 140 g:
This short summary of the Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 140 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB, 320 x 320 pixels, TFT, 0.016 GB, 0.066 GHz, Dragonball Super VZ, Palm OS software v. 4.1; A/V Remote Control function; USB HotSync Cradle included; Jog Dial...

Long summary description Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 140 g:
This is an auto-generated long summary of Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 140 g based on the first three specs of the first five spec groups.

Sony Clie PEG-T675C EN 16MB PalmOS 4.1 USB. Display resolution: 320 x 320 pixels. Internal memory: 0.016 GB. Processor frequency: 0.066 GHz

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.016 GB
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.066 GHz
Built-in processor
Whether or not a processor is built into the device.
Dragonball Super VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Palm OS software v. 4.1; A/V Remote Control function; USB HotSync Cradle included; Jog Dial navigator for one-hand use, Polyphonic Audio Alert & World Alarm Clock; View and edit Microsoft Word and Excel files
Audio
Audio system
System used to play music or speech.
Mono Speaker(s)
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS, version 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Width *
The measurement or extent of something from side to side.
71.8 mm
Depth *
The distance from the front to the back of something.
118 mm
Height *
The measurement of the product from head to foot or from base to top.
12.5 mm
Technical details
RFID reader *
No
Barcode reader
No
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Customer service details
X