location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie SJ22 EN 16MB PalmOS 4.1 USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-SJ22
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Sony’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g :
  • - 320 x 320 pixels
  • - 0.016 GB
  • - 0.033 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g :
The short editorial description of Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g

Clie handheld SJ22 - Dragonball VZ 33Mhz 16 MB Palm OS4.1 TFT Display (320x320 pixels) USB Infrared IrDA MS Slot (x1) USB Cable (voor Hotsync operatie) - Stylus - AC Adaptor - Installation CD
More>>>
Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g:
The official marketing text of Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g as supplied by the manufacturer

Slim and compact design with high-resolution display. The PEG-SJ22 CLIÉ™ handheld provides everything you need to stay organized and entertained. Compact and lightweight, you can take your CLIÉ™ handheld wherever you go.

Short summary description Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g:
This short summary of the Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Clie SJ22 EN 16MB PalmOS 4.1 USB, 320 x 320 pixels, TFT, 0.016 GB, 0.033 GHz, Dragonball, piezoelectric speaker

Long summary description Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g:
This is an auto-generated long summary of Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g based on the first three specs of the first five spec groups.

Sony Clie SJ22 EN 16MB PalmOS 4.1 USB. Display resolution: 320 x 320 pixels. Internal memory: 0.016 GB. Processor frequency: 0.033 GHz

Display
Display
TFT
Display resolution *
320 x 320 pixels
Memory
Internal memory *
0.016 GB
Processor
Processor frequency *
0.033 GHz
Built-in processor
Dragonball
Audio
Audio system
piezoelectric speaker
Ports & interfaces
I/O ports
USB
Performance
RFID reader *
No
Performance
Barcode reader *
No
Software
Bundled software
PictureGear, PhotoStand, Clie Mail, Clie Paint, World Alarm Clock
Power
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
139 g
Width
72 mm
Depth
17 mm
Height
104 mm
System requirements
Compatible operating systems
Palm OS 4.1
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:35
Uk has collected 3 expert reviews for Sony Clie SJ22 EN 16MB PalmOS 4.1 USB handheld mobile computer 320 x 320 pixels 139 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:11:35
The SJ22 lacks some software that comes with the SJ30, but its lower price makes it a great deal for a colour Palm PDA.
81%
palminfocenter.com
Updated:
2017-03-01 09:11:35
Hands-on Review: Clie SJ22By: Dan Royea, PalmEvolution.comMarch 10, 2003When the SJ33 was announced and rumors of an SJ22 surfaced, many of us naturally assumed that theyd share the new flip-lid form-factor. Surprise! The SJ22 is basically identical t...
0%