Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO V1 PC-TV 17 P4-2.8G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-V1
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10394
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB :
The short editorial description of VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB

VAIO V1 PC-TV 17 P4-2.8G 160GB 512MB DVDRW WXPH WIFI FR (P4)
More>>>
VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB:
The official marketing text of VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB as supplied by the manufacturer

-New form factor – compact, performance and entertainment.
-Microsoft® Windows® XP Home Operating System.
-X-black LSD for brilliant image quality.
- Giga Pocket™ software: watch and record TV on your PC.
-Sony Click to DVD™ software for DVD creation in one click.
-Comprehensive software including Adobe® Companion Pack for VAIO,
Microsoft® Works 7.0 and Sony software.

Short summary description VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB:
This short summary of the VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO V1 PC-TV 17 P4-2.8G, 2.8 GHz, 38.1 cm (15"), 1280 x 768 pixels, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB:
This is an auto-generated long summary of VAIO V1 PC-TV 17 P4-2.8G 38.1 cm (15") 1280 x 768 pixels 0.5 GB DDR-SDRAM 160 GB based on the first three specs of the first five spec groups.

Sony VAIO V1 PC-TV 17 P4-2.8G. Processor frequency: 2.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.032 GB
Audio
Audio system
System used to play music or speech.
Built-in speakers
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
16x
CD rewrite speed
8x
DVD read speed
8x
DVD write speed
1x
Optical drive
DVD rewrite speed
1x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Third Party Software Norton Internet Security 2003 Pre-installed Sony Software Click to DVD 1.3 DVgate Plus 1.1 GigaPocket 5.5 PictureGear Studio 2.0 Sonic Stage 1.6 Vaio Media 2.5 Pre-installed Third Party Software Adobe Acrobat Reader 6.0 Adobe Photoshop Elements 2.0 Adobe Premiere 6.0 LE Microsoft Works 7.0 Quicktime 6.1 RealOne Player 6.0 Adobe Acrobat Elements 1.0 Adobe Photoshop Album 2.0 SE Drag and Drop CD + DVD 3.0 Software Supplied on Separate CD Recovery CD 1.0
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
• 4 x USB 2.0 • Line in • Microphone in • Headphone out • 4 pin i.LINK • Modem • Ethernet • Composite Video in • S-Video in • Audio L/R in • RF in • PCMCIA (Type II) • Memory Stick
Keyboard
Keyboard type
Function Keys 6 /Programmable Power Keys 4 /Standby Button
Customer service details
X