Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RX306E
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12549
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC :
The short editorial description of Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC

VAIO RX306E P4 2200 512MB 120GB WXP QWEN RX306E P4 2.2G 512MB 120GB DVD-RW CD WXP QWEN (excl monitor)
More>>>
Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC:
The official marketing text of Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC as supplied by the manufacturer

Sony is at the forefront of computer technology with a desktop lineup that includes many exciting innovations like the Sony Vaio RX306 P4. These leading-edge products feature i.LINK (IEEE1394) interfaces which provide a fast connection to your Sony Digital Video camera. With all the great software included in Sony Vaio RX306 P4, home video editing becomes fun and easy! As the world increasingly demands more from technology like the Sony Vaio RX306 P4, Sony is taking the lead by focusing on a total convergence of the information Technology and Audio-Visual arenas. This is encapsulated in the world VAIO - an acronym for Video Audio Integrated Operation. The VAIO world is a world of possibility. A world where innovative digital products interact seamlessly and link into existing environments. A world where the once separate spheres of audio and video, computing and communications integrate and offer users the ideal combination of form, functionality, connectivity and service with products such as the Sony Vaio RX306 P4. Whether you're looking for power, connectivity or just want to sit back and explore countless multimedia possibilities, the Sony Vaio RX306 P4 Series has an all-in-one model with everything you need.

Short summary description Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC:
This short summary of the Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony desktop computer, 2.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 120 GB

Long summary description Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC:
This is an auto-generated long summary of Sony desktop computer Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB Tower PC based on the first three specs of the first five spec groups.

Sony desktop computer. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 120 GB. Discrete graphics adapter model: NVIDIA GeForce4 MX 440. Chassis type: Tower. Product type: PC. Weight: 13 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Number of processors installed *
Number of processors in the product.
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce4 MX 440
Maximum graphics adapter memory
0.064 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Integrated
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Norton AntiVirus, Adobe Premiere LE, WinDVD, Cyberlink PowerDVD, Sony DVgate, Sony MovieShaker, Sony Smart Capture, Microsoft Works 6.0, Sony SonicStage, Adobe Photoshop Elements, Adobe Acrobat Reader 5.0, RealPlayer, Apple QuickTime 5, Sonic DVDit!, VAIO Web Phone, VERITAS RecordNow, Simple DVD Maker
Weight & dimensions
Width *
The measurement or extent of something from side to side.
203 mm
Depth *
The distance from the front to the back of something.
371 mm
Height *
The measurement of the product from head to foot or from base to top.
366 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg
Other features
CD read speed
40x
CD rewrite speed
4x
Networking features
Ethernet/Fast Ethernet
Slot type
1 (0) x AGP;3 (2) x PCI
Cache external
External (L2) cache size available for this product.
256 KB
Communication
Type of protocols used for this product.
Fax/modem
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Optical drive
DVD read speed
4x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 x serial - USB - 4 PIN USB Type A;1 x mouse - generic - 6 PIN mini-DIN (PS/2 Style);1 x keyboard - generic - 6 PIN mini-DIN (PS/2 Style);1 x serial - RS-232 - 9 PIN D-Sub (DB-9);1 x parallel - IEEE 1284 (EPP/ECP) - 25 PIN D-Sub (DB-25);1 x audio - line-In - mini-phone stereo plug 3.5 mm;1 x microphone - input - mini-phone mono plug 3.5 mm;1 x headphones - output - mini-phone stereo plug 3.5 mm;1 x display / video - VGA / VBE - 15 PIN HD D-Sub (HD-15);1 x modem - phone line - RJ-11;1 x network - Ethernet 10Base-T/100Base-TX - RJ-45;1 x serial - IEEE 1394 FireWire - 4 PIN FireWire;1 x serial - IEEE 1394 FireWire - 6 PIN FireWire
Customer service details
X