Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VX71P P3-850 (P3)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGVX71P.NL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10365
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB :
The short editorial description of Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB

30GB 256MB 35.56 cm (14") TFT CDRW DVD W UK (P3)
More>>>
Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB:
The official marketing text of Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB as supplied by the manufacturer

Sony's approach to lifestyle integration is represented by the VAIO concept. VAIO is a graphical interpretation of the convergence of the analogue and digital worlds. It also represents Video Audio Integrated Operation and the important role the Sony PC plays in fostering the convergence of audio, video, computers, and communications (AVCC). Additionally, the signature mark will provide a distinctive identity for all Sony AVCC convergence products. The VAIO concept is fundamental to creating a new entertainment, information and communications experience for consumers. The interface used with VAIO lets you download high-quality still images at high speeds directly from digital video (DV) camcorders such as the Sony Digital Handycam. You can then use these digital video images to add a new visual dimension to your documents. Or e-mail family pictures to loved ones.

Short summary description Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB:
This short summary of the Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VX71P P3-850 (P3), 0.85 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB:
This is an auto-generated long summary of Sony VAIO VX71P P3-850 (P3) 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 30 GB based on the first three specs of the first five spec groups.

Sony VAIO VX71P P3-850 (P3). Processor frequency: 0.85 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.85 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
30 GB
Audio
Audio system
System used to play music or speech.
Microsoft sound system
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD rewrite speed
4x
DVD read speed
8x
Networking
Networking features
Network adapter - Ethernet, Fast Ethernet, IEEE 802.11b
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader, Norton AntiVirus, Sony DVgate, Sony MovieShaker, Sony Smart Capture, Sony Digital Printing, Sony SonicStage, Adobe Photoshop Elements, RealPlayer, Apple QuickTime 5
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.33 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
312.8 x 33.1 x 261.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Bundled hardware
Power supply, battery, recovery CD
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x serial - IEEE 1394 FireWire - 4 PIN FireWire, 2x serial - USB - 4 PIN USB Type A, 1x microphone - input - mini-phone mono plug 3.5 mm, 1x headphones - output - mini-phone stereo plug 3.5 mm, 1x modem - phone line - RJ-11, 1x network - Ethernet 10Base-T/100Base-TX - RJ-45, 1x display / video - VGA / VBE - 15 PIN HD D-Sub (HD-15), ( 1 ) x CardBus - type I/II, 1(0)x memory - SO DIMM 144-PIN, 1x Memory Stick
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Customer service details
X