location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Module 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGE-MMCS256
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module :
The short editorial description of Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module

Memory Module 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz
More>>>
Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module:
The official marketing text of Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module as supplied by the manufacturer

Compatible with VAIO Notebooks C1M, SRX and VX Series.
256 MB SDRAM

Short summary description Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module:
This short summary of the Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Module 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz, (Memory Stick(TM) Media) C1M, SRX and VX Series, 133 MHz, 256 MB

Long summary description Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module:
This is an auto-generated long summary of Sony 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz memory module based on the first three specs of the first five spec groups.

Sony Memory Module 256 MB VX/SRX/C1M /SDRAM - microDIMM - 133 MHz. Compatibility: (Memory Stick(TM) Media) C1M, SRX and VX Series, Processor frequency: 133 MHz, Internal memory: 256 MB

Other features
Compatibility
(Memory Stick(TM) Media) C1M, SRX and VX Series
Other features
Processor frequency
133 MHz
Internal memory
256 MB