Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Battery Li-Ion 12V Recharg f A series Lithium-Ion (Li-Ion)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 12V Recharg f A series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGABP2EA
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14959
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Battery Li-Ion 12V Recharg f A series Lithium-Ion (Li-Ion):
This short summary of the Sony Battery Li-Ion 12V Recharg f A series Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Battery Li-Ion 12V Recharg f A series, Lithium-Ion (Li-Ion), VAIO Notebooks A Series PCG-GR100/200/300/400 Series, 11.1 V, Black, 330 g

Long summary description Sony Battery Li-Ion 12V Recharg f A series Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Sony Battery Li-Ion 12V Recharg f A series Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Sony Battery Li-Ion 12V Recharg f A series. Battery technology: Lithium-Ion (Li-Ion), Compatible products: VAIO Notebooks A Series PCG-GR100/200/300/400 Series, Battery voltage: 11.1 V. Weight: 330 g

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Compatible products *
Other products that can be used with this product.
VAIO Notebooks A Series PCG-GR100/200/300/400 Series
Battery
Battery voltage *
The voltage (V) of the battery.
11.1 V
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
330 g
Customer service details
X