Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO GRS515SP P4-1.8G (P4)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-GRS515SP
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12570
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 07 Aug 2017 17:41:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels :
The short editorial description of Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels

40GB 256M 15 DVD CDR WXP UK (P4)
More>>>

Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels:
The official marketing text of Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels as supplied by the manufacturer
A powerful reason to go mobile! The GRS Series has the convenience of a full-size notebook, with the portability and style you can expect from Sony VAIO notebooks. With big screens, dual battery capability, and the ability to burn CDs, the GRS-Series allows you to work quickly, and with power for long periods of time away from your desk plus, it also gives you the freedom to move with optional integrated wireless LAN capability.
Short summary description Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels:
This short summary of the Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO GRS515SP P4-1.8G (P4), 1.8 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB
Long summary description Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels :

Sony VAIO GRS515SP P4-1.8G (P4). Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 3.1 kg

This is an auto-generated long summary of Sony VAIO GRS515SP P4-1.8G (P4) 1.8GHz 15" 1024 x 768pixels based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Graphics
Maximum graphics adapter memory
0.016 GB
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Optical drive
CD read speed
24x
CD rewrite speed
10x
DVD read speed
8x
Networking
Networking features
Ethernet/Fast Ethernet
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 272 x 43 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Warranty note
1 year
X