location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN 38.1 cm (15") AMD Athlon 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO FX905P Athlon 1600+ 256MB 30GB EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-FX905P
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN 38.1 cm (15") AMD Athlon 0.25 GB:
This short summary of the Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN 38.1 cm (15") AMD Athlon 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN, AMD Athlon, 1.4 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.25 GB, 30 GB

Long summary description Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN 38.1 cm (15") AMD Athlon 0.25 GB:
This is an auto-generated long summary of Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN 38.1 cm (15") AMD Athlon 0.25 GB based on the first three specs of the first five spec groups.

Sony VAIO FX905P Athlon 1600+ 256MB 30GB EN. Processor family: AMD Athlon, Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 3.3 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
AMD
Processor frequency *
1.4 GHz
Processor family *
AMD Athlon
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
Graphics
Maximum graphics card memory
0.008 GB
Audio
Audio system
Stereo 16-bit
Optical drive
DVD read speed
8x
Optical drive
CD read speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
USB, Serial, parallel, RJ-45, RJ-11
Software
Bundled software
Drivers & Utilities
Weight & dimensions
Weight *
3.3 kg
Hard drive
Diskette drive memory
1.44 MB
Other features
Dimensions (WxDxH)
324 x 266 x 54 mm
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s