location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DualShock 4 V2 Green Camouflage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DualShock 4 V2 Green Camouflage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4JEJSSNY89485
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719894858 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2023 10:35:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DualShock 4 V2 Green Camouflage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Analogue / Digital Gamepad PlayStation 4 D-pad, Home button, Select button, Share button, Start button
  • - Wired & Wireless Bluetooth/USB Bluetooth version: 2.1+EDR
  • - Camouflage Plastic
  • - Cable/Battery Built-in Lithium-Ion (Li-Ion) 1000 mAh
Long product name Sony DualShock 4 V2 Green Camouflage :
The long product name of Sony DualShock 4 V2 Green Camouflage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DualShock 4 V2, Green Camouflage
More>>>
Short summary description Sony DualShock 4 V2 Green Camouflage:
This short summary of the Sony DualShock 4 V2 Green Camouflage data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DualShock 4 V2 Green Camouflage, Gamepad, PlayStation 4, D-pad, Home button, Select button, Share button, Start button, Analogue / Digital, Various, Wired & Wireless

Long summary description Sony DualShock 4 V2 Green Camouflage:
This is an auto-generated long summary of Sony DualShock 4 V2 Green Camouflage based on the first three specs of the first five spec groups.

Sony DualShock 4 V2 Green Camouflage. Device type: Gamepad, Gaming platforms supported: PlayStation 4, Gaming control function buttons: D-pad, Home button, Select button, Share button, Start button. Connectivity technology: Wired & Wireless, Device interface: Bluetooth/USB, Bluetooth version: 2.1+EDR. Product colour: Camouflage, Housing material: Plastic. Power source: Cable/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Width: 162 mm, Depth: 98 mm, Height: 52 mm

Brand Image Product code Product Stock Price from
Sony

Sony DualShock 4 V2 + FIFA 21 + PS plus
(show image)
0711719838623 DualShock 4 V2 + FIFA 21 + PS plus 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony DualShock 4 V2 Glacier White
(show image)
P4JEJSSNY89465 DualShock 4 V2 Glacier White 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony DualShock 4 V2 Magma Red
(show image)
P4JEJSSNY81415 DualShock 4 V2 Magma Red 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony DualShock 4 V2 Wave Blue
(show image)
P4JEJSSNY89395 DualShock 4 V2 Wave Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony DualShock 4 V2 Jet Black
(show image)
P4AEJSSNY87005 DualShock 4 V2 Jet Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)