Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Walkman NWZ-WS613 MP3 4GB Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walkman
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-WS613
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZWS613B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4905524980639
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 66761
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 17:10:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Walkman NWZ-WS613 MP3 4GB Black :
The short editorial description of Sony Walkman NWZ-WS613 MP3 4GB Black

Walkman NWZ-WS613 - 4GB, USB, MP3/WMA/Linear PCM, MPEG4, 37g
More>>>
Sony Walkman NWZ-WS613 MP3 4GB Black:
The official marketing text of Sony Walkman NWZ-WS613 MP3 4GB Black as supplied by the manufacturer

- 4GB, 16GB capacity for around 4000 songs.
- Waterproof design for worry-free use.
- 3 minute quick charge for 60 minutes playback.
- Easy Bluetooth connectivity with NFC One-touch / Bluetooth wireless audio streaming.
- Stream and control right from your smartphone with SongPal.

Short summary description Sony Walkman NWZ-WS613 MP3 4GB Black:
This short summary of the Sony Walkman NWZ-WS613 MP3 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Walkman NWZ-WS613, MP3 player, 4 GB, USB 2.0, 37 g, Black

Long summary description Sony Walkman NWZ-WS613 MP3 4GB Black:
This is an auto-generated long summary of Sony Walkman NWZ-WS613 MP3 4GB Black based on the first three specs of the first five spec groups.

Sony Walkman NWZ-WS613. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 7 h. Weight: 37 g. Colour of product: Black

Performance
Type *
Characteristics of the device.
MP3 player
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Volume control
Digital
Waterproof
The product is protected from water, staying dry if liquid is spilt on it or it gets wet in the rain.
Yes
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IPX8
Storage
Player media type *
Flash-media
Total storage capacity *
The total amount of data that can be stored on the device.
4 GB
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
No
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,LPCM,MP3,WMA
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Record modes
Voice recording *
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Networking
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Bluetooth range
10 m
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
7 h
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
1.5 h
Technical details
Internal storage capacity
The amount e.g of data which can be stored inside the device.
4 GB
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37 g
Packaging content
Warranty card
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-05-09
Testseek has collected 4 expert reviews for Sony Walkman NWZ-WS613 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
X