Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Walkman NWZ-A15

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walkman
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-A15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZA15B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5013493253667
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48157
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 19 Feb 2018 20:06:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Walkman NWZ-A15 :
The short editorial description of Sony Walkman NWZ-A15

Walkman NWZ-A15 - 16GB, 5.588 cm (2.2 ") QVGA (320 x 240 Pixels), 66g
More>>>
Sony Walkman NWZ-A15:
The official marketing text of Sony Walkman NWZ-A15 as supplied by the manufacturer

- High-Resolution Audio compatible
- S-Master HX™ digital amplifier for pure sound quality
- DSEE HX™ upscaling restores quality to compressed files
- Great-sounding music in one step with ClearAudio+™

Short summary description Sony Walkman NWZ-A15:
This short summary of the Sony Walkman NWZ-A15 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Walkman NWZ-A15, MP4 player, 16 GB, TFT, USB 2.0, FM radio, Black

Long summary description Sony Walkman NWZ-A15:
This is an auto-generated long summary of Sony Walkman NWZ-A15 based on the first three specs of the first five spec groups.

Sony Walkman NWZ-A15. Type: MP4 player. Total storage capacity: 16 GB. Display: TFT. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Continuous audio playback time: 30 h. Weight: 66 g. Colour of product: Black

Performance
Type *
Characteristics of the device.
MP4 player
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Volume control
Digital
Storage
Player media type *
Flash-media
Total storage capacity *
The total amount of data that can be stored on the device.
16 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
TFT
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
5.59 cm (2.2")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AAC HE,AIFF,FLAC,LPCM,MP3,WMA
Video formats supported
The type of video formats that can be used by this device.
AVC,H.264,MPEG4,WMV9
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
76 - 108 MHz
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Networking
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1
Bluetooth profiles
A2DP,AVRCP,OPP
Near Field Communication (NFC)
Yes
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
30 h
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
4 h
USB charging
Yes
System requirements
USB required
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
66 g
Depth *
The distance from the front to the back of something.
9.1 mm
Height *
The measurement of the product from head to foot or from base to top.
109.1 mm
Width *
The measurement or extent of something from side to side.
44.4 mm
Packaging content
Warranty card
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-12
Testseek has collected 23 expert reviews for Sony Walkman A-seriens Walkman® för högupplöst ljud and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetguy.com.au
Updated:
2015-02-11
Smartphones may well be taking over the world, but not everyone wants one for dedicated music playback, and if you're just getting into the joys of high-resolution audio, Sony's new tiny media player may be just what the headphone doctor ordered.Phones ma...
Good Supports highres audio playback, Offers fair amount of volume, powerful enough to drive some seriously large headphones, Great battery life, Supports Bluetooth headphones and speakers, Expandable via microSD...
Bad Proprietary charge and data transfer port, No touchscreen, While it has Bluetooth, there's no WiFi, and also no way to access music services, SenseMe channels don't let you leave the menu when you're selecting them for playback, Display can show scratches...
Bottom line Not everyone needs a smartphone, that much is clear, and if you like listening to music but that don't necessarily need that feature rolled up with a smartphone, Sony's NWZ-A15 offers a solid amount of playback options for people who regard audio quality...
80%
T3.com
Updated:
2015-01-12
From vinyl, to CD to MP3, the market has always chosen convenience over quality, so by pushing high-resolution audio, it looks like Sony is onto looser here. And if the world of lossless music formats wasn't confusing enough for the consumer, selling a se...
Good Highres richness, Sleek and stylish, Bluetooth with NFC...
Bad No touchscreen, No DSD playback, Limited capacity...
80%
whathifi.com
Updated:
2015-01-12
The back and sides, have a smooth, almost matt finish, while the front has a very subtle textured aluminum - it's an interesting contrast, but we're not completely sure it works. It could be a tough sell for those more used to curvier edges and the thrill...
Bottom line Just in case you missed our IFA news story, the NWZ-A15 is the latest addition to Sony's Walkman range of high-res music players. The player costs £170, and comes with 16GB of storage, which can be boosted by micro SD card.DesignThe back and sides, have a...
0%
pocket-lint.com
Updated:
2015-01-12
Sony has announced a couple of new Walkmans to its portfolio, including one that it claims is the world's smallest and lightest portable player. The NWZ-A15 Walkman has come along way in terms of design since the first Walkman was introduced all those ye...
0%
Show all
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
X