Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWZ-B135/BLACK MP3/MP4 player 2 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-B135/BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZ-B135/BLACK
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4783
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NWZ-B135/BLACK MP3/MP4 player 2 GB :
The short editorial description of Sony NWZ-B135/BLACK MP3/MP4 player 2 GB

NWZ-B135/BLACK, 2GB, USB
More>>>
Sony NWZ-B135/BLACK MP3/MP4 player 2 GB:
The official marketing text of Sony NWZ-B135/BLACK MP3/MP4 player 2 GB as supplied by the manufacturer

Ultra portable USB
The B Series Walkman® makes it easy to plug in, load up your favourite tracks and playback in great sound quality - all via USB. ZAPPIN™ song search technology helps you find tunes, FM radio gives you loads more listening choice, and quick charge means you're ready to go in minutes.

Find your music faster
Quickly browse through all the music on your Walkman® with ZAPPIN™ song search technology. Find your favourite tracks in flash: Just perform an artist or track search, then listen back as ZAPPIN™ plays you a short sample. All you have to do is choose which one to playback in full

Quick charge in just three minutes
As well as outstanding battery life to keep you listening for longer, you can charge up and go in just three minutes! Plug in your Walkman® for only 180 seconds and get up to three hours continuous playback - perfect for when you're in a hurry, or simply don't want to sit around and wait!

Built-in voice recording
When you need to take notes, or remember useful information, just flick on the voice recording function with built-in microphone and let Walkman® do all the hard work for you. Record vocals and speech in mono, then playback when you get home.

- Cool “Power Illuminator” red LED flashes with the rhythm of the music
- Plays popular mp3 and WMA audio file formats
- Easily drag and drop content directly from Windows Media® Player or Windows Explorer
- 2GB memory stores up to 500 of your favourite tracks (128kbps)
- Audio equaliser (4 presets and 2 custom settings) brings out the best sound mix for your music
- Quick Charge function - plug it in for 3 minutes and get 90 minutes playback. Full charge gives you up to 16 hours listening time
- 3 line colour LCD screen clearly displays music and artist name

Short summary description Sony NWZ-B135/BLACK MP3/MP4 player 2 GB:
This short summary of the Sony NWZ-B135/BLACK MP3/MP4 player 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWZ-B135/BLACK, 2 GB, 29 g, Black

Long summary description Sony NWZ-B135/BLACK MP3/MP4 player 2 GB:
This is an auto-generated long summary of Sony NWZ-B135/BLACK MP3/MP4 player 2 GB based on the first three specs of the first five spec groups.

Sony NWZ-B135/BLACK. Total storage capacity: 2 GB. Voice recording. Continuous audio playback time: 16 h. Weight: 29 g. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Compatible memory cards
Types of memory cards which can be used with this product.
Not supported
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
16 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
Depth *
The distance from the front to the back of something.
15 mm
Height *
The measurement of the product from head to foot or from base to top.
25 mm
Width *
The measurement or extent of something from side to side.
89.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Uk has collected 1 expert review for Sony NWZ-B135/BLACK MP3/MP4 player 2 GB and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Nl heeft 1 proffesionele recensie voor Sony NWZ-B135/BLACK MP3/MP4-speler Zwart 2 GB gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Fr a recueilli 1 avis d’experts pour Sony NWZ-B135/BLACK lecteur et enregistreur MP3/MP4 Noir 2 Go et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
De hat 1 Expertenmeinung für Sony NWZ-B135/BLACK MP3-/MP4-Player Schwarz 2 GB zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Testseek ha raccolto 1 recensione da parte di esperti per Sony NWZ-B135/BLACK lettore e registratore MP3/MP4 Nero 2 GB e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Es ha coleccionado 1 opiniones de expertos para Sony NWZ-B135/BLACK reproductor MP3/MP4 Negro 2 GB y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Dk har samlet 1 ekspertanmeldelse for Sony NWZ-B135/BLACK MP3/MP4-afspiller Sort 2 GB og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:38
Se har samlat in 1 experttest för Sony NWZ-B135/BLACK MP3/MP4-spelare Svart 2 GB och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
whathifi.com
Updated:
2014-01-03 17:19:38
This player shares the Samsung YP-U4's USB stick form-factor, and its black and silver colour scheme makes for a neat-looking device. If you're planning on dragging and dropping through Apple iTunes remember that the Sony is only compatible with MP3 an...
Good Detailed sound, bass boost button...
Bad Lacks zip and vibrancy...
60%
Customer service details
Array
X