location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Walkman NW-E393 MP3 player 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Walkman NW-E393
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWE393/B show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Walkman NW-E393 MP3 player 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Hard disk drive 4 GB
  • - TFT 4.5 cm (1.77") 128 x 160 pixels
  • - Audio formats supported: AAC, MP3, PCM, WMA Headphone connectivity: 3.5 mm
  • - FM radio
  • - Interface: USB 2.0
  • - Continuous audio playback time: 35 h
Long product name Sony Walkman NW-E393 MP3 player 4 GB Black :
The long product name of Sony Walkman NW-E393 MP3 player 4 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4Gb, 50h, Black, 1.77" TFT, 43x10x92mm, 39g, Black
More>>>
Short summary description Sony Walkman NW-E393 MP3 player 4 GB Black:
This short summary of the Sony Walkman NW-E393 MP3 player 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Walkman NW-E393, MP3 player, 4 GB, TFT, USB 2.0, FM radio, Black

Long summary description Sony Walkman NW-E393 MP3 player 4 GB Black:
This is an auto-generated long summary of Sony Walkman NW-E393 MP3 player 4 GB Black based on the first three specs of the first five spec groups.

Sony Walkman NW-E393. Type: MP3 player. Total storage capacity: 4 GB. Display: TFT. Interface: USB 2.0. FM radio. Continuous audio playback time: 35 h. Weight: 39.1 g. Product colour: Black. Headphones included