This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN Flash MP3 1GB Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN Flash MP3 1GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E003V show
Show alternative article codes used in the online market place
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony WALKMAN Flash MP3 1GB Violet :
The short editorial description of Sony WALKMAN Flash MP3 1GB Violet

WALKMAN Flash MP3 player with 1GB (Violet)
More>>>
Sony WALKMAN Flash MP3 1GB Violet:
The official marketing text of Sony WALKMAN Flash MP3 1GB Violet as supplied by the manufacturer

New WALKMAN Flash MP3 player with 1GB internal memory and great Stamina>

Features:

- Lithium-Ion rechargeable battery with great Stamina of 30 hours.
- High speed battery charge: 3 minutes charging will give you 3 hours playback time.
- Transfer up to 45 CD's onto the internal memory thanks to ATRAC3plus compression technology.
- Direct USB plug for ease of use.
- Bright and clear 1-line OLED display for easy navigation.

Short summary description Sony WALKMAN Flash MP3 1GB Violet:
This short summary of the Sony WALKMAN Flash MP3 1GB Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN Flash MP3 1GB, 1 GB, OLED, 25 g, Violet

Long summary description Sony WALKMAN Flash MP3 1GB Violet:
This is an auto-generated long summary of Sony WALKMAN Flash MP3 1GB Violet based on the first three specs of the first five spec groups.

Sony WALKMAN Flash MP3 1GB. Total storage capacity: 1 GB. Display: OLED. Weight: 25 g. Product colour: Violet

Design
Product colour *
Violet
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Display
Display *
OLED
Radio
FM radio *
No
Record modes
Voice recording *
No
Weight & dimensions
Weight
25 g
Packaging content
Bundled software
SonicStage 3.4
Other features
Dimensions (WxDxH)
24.6 x 13.6 x 79 mm
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:49:00
Uk has collected 10 expert reviews for Sony WALKMAN Flash MP3 1GB Violet and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:49:00
Nl heeft 10 proffesionele recensies verzameld voor Sony WALKMAN Flash MP3 1GB Violet. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:59
Fr a recueilli 10 avis d’experts pour Sony WALKMAN Flash MP3 1GB 1 Go Violet et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:53
De hat 10 Expertenmeinungen über Sony WALKMAN Flash MP3 1GB Violett eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:53
Testseek ha raccolto 10 recensioni da parte di esperti per Sony WALKMAN Flash MP3 1GB Viola e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:53
Es ha coleccionado 10 opiniones de expertos para Sony WALKMAN Flash MP3 1GB Violeta y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:49:00
Dk har samlet 10 ekspertanmeldelser for Sony WALKMAN Flash MP3 1GB Violet og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:59
Se har samlat in 10 experttester för Sony WALKMAN Flash MP3 1GB Violett och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
itreviews.com
Updated:
2013-11-19 22:48:47
easy to use music player with long battery life: Sonys NW-E003 music player uses a simple USB memory key design, where you pop off the end cover and plug it into your PC or notebook to charge the Li-Ion battery and fill the player with...
0%
expertreviews.co.uk
Updated:
2013-11-19 22:48:47
Sonys NW-E003 wants to beat the iPod Shuffle at its own game, but is too expensive to be in the race. The Sony is tiny and has good battery life, but it isnt cheap enough to recommend. Like the Apple iPod Shuffle, Sonys new NW-E003 is the same siz...
60%
stuff.tv
Updated:
2014-03-31 03:55:35
Sony’s people were keen to ensure us this flash-memory MP3 player ‘looks like a lipstick’. Well, it is very small, fits pleasingly in the palm and comes in a range of hues, not all of which would make it onto the lips of anyone other tha...
Good Stylish. Small. Quick charging.
Bad Uses ATRAC format. USB 1.1 only.
Bottom line Small, neat and stylish, the NW-E003 is a decent piece of kit, but the ATRAC format is just so irritating...
80%
stuff.tv
Updated:
2013-11-19 22:48:39
Sony’s people were keen to ensure us this flash-memory MP3 player ‘looks like a lipstick’. Well, it is very small, fits pleasingly in the palm and comes in a range of hues, not all of which would make it onto the lips of anyone other tha...
Good Stylish. Small. Quick charging.
Bad Uses ATRAC format. USB 1.1 only.
Bottom line Small, neat and stylish, the NW-E003 is a decent piece of kit, but the ATRAC format is just so irritating...
80%
v3.co.uk
Updated:
2013-11-19 22:48:50
Excellent battery life, but Sonys insistence on using its Atrac DRM holds it back...
60%
smartson.se
Updated:
2013-11-19 22:48:35
Med sina små mått, ett stilfullt utseende, god batteritid och utmärkta ljudegenskaper, så är NW-E003 ett riktigt bra val av bärbar spelare.
0%
Brand Image Product code Product Stock Price from
Sony WALKMAN Flash MP3 player with 2GB Violet Sony WALKMAN Flash MP3 player with 2GB Violet
(show image)
NW-E005V WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 2GB Black Sony WALKMAN Flash MP3 player with 2GB Black
(show image)
NW-E005B WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 1GB Blue Sony WALKMAN Flash MP3 player with 1GB Blue
(show image)
NW-E003L WALKMAN Flash MP3 player with 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 1GB Black Sony WALKMAN Flash MP3 1GB Black
(show image)
NW-E003B WALKMAN Flash MP3 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 512MB 0.512 GB Violet Sony WALKMAN Flash MP3 512MB 0.512 GB Violet
(show image)
NW-E002V WALKMAN Flash MP3 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 512MB 0.512 GB Black Sony WALKMAN Flash MP3 player with 512MB 0.512 GB Black
(show image)
NW-E002B WALKMAN Flash MP3 player with 512MB 0.00
(excl. VAT)
0 (incl. VAT)