Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN! MP3 player NW-A3000 Black 20 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN! MP3 player NW-A3000 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A3000B
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16605
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony WALKMAN! MP3 player NW-A3000 Black 20 GB :
The short editorial description of Sony WALKMAN! MP3 player NW-A3000 Black 20 GB

NW-A3000 - The NEW WALKMAN! MP3 player with 20 GB Hard Disk capacity
More>>>
Sony WALKMAN! MP3 player NW-A3000 Black 20 GB:
The official marketing text of Sony WALKMAN! MP3 player NW-A3000 Black 20 GB as supplied by the manufacturer

-Beautiful and sexy body weighing just 182 grams, available in various colours
-Long battery life of upto 35 hours, rechargeable via AC adaptor and USB connection
-Unique 'Artist Link' feature lets you discover new artists of your favourite genre
-Shuffle the way you like it with the new 'My Favourite' and 'Time Machine' Shuffle modes
-Easy to find any Artist, Album or Song by using the new 'Initial Search' tool
-ATRAC and MP3 compatible
-New and improved application software 'CONNECT Player'
-Sony's unique 'G-sensor' technology limits the damage risk to the Hard Disk of the device when it's dropped
-Remote control, Carrying cases, Speakers and Docking station are all seperately available

Short summary description Sony WALKMAN! MP3 player NW-A3000 Black 20 GB:
This short summary of the Sony WALKMAN! MP3 player NW-A3000 Black 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN! MP3 player NW-A3000 Black, 20 GB, FM radio, 182 g, Black

Long summary description Sony WALKMAN! MP3 player NW-A3000 Black 20 GB:
This is an auto-generated long summary of Sony WALKMAN! MP3 player NW-A3000 Black 20 GB based on the first three specs of the first five spec groups.

Sony WALKMAN! MP3 player NW-A3000 Black. Total storage capacity: 20 GB. FM radio. Voice recording. Continuous audio playback time: 35 h. Weight: 182 g. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Storage
Player media type *
The characteristics of the media that can be read by the player.
Hard disk drive
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
6
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
Line-out
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
35 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
182 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CONNECT Player 1.0
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
65.2 x 21.4 x 104.2 mm
Bit rate
66 / 105 / 132 kbps(ATRAC3); 48/ 64 / 96 / 128 / 160 / 192 / 256 / 320 / 352 kbps(ATRAC3plus); 32 – 320 kbps(MP3); 32 – 320 kbps(WMA (NON-DRM))
USB powered
The device can be powered via a USB connection.
Yes
I/O ports
An interface on a device to which you can connect another device.
Audio Out
Brand Image Product code Product Stock Price from
Sony WALKMAN! MP3 player NW-A3000 Silver 20 GB Sony WALKMAN! MP3 player NW-A3000 Silver 20 GB
(show image)
NW-A3000S WALKMAN! MP3 player NW-A3000 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony WALKMAN! MP3 player NW-A3000 Violet 20 GB Sony WALKMAN! MP3 player NW-A3000 Violet 20 GB
(show image)
NW-A3000V WALKMAN! MP3 player NW-A3000 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X